4mA 200uA 600V One-way thyristor TO-92 TRIACs ROHS
| LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | 2P4M | 16662-2P4M |
| Product Name | Triode/MOS Tube/Transistor >> TRIACs | TO-92 TRIACs ROHS |
| Standards and Certifications | RoHS | |
| Package Type | TO-92 | |
| VDRM | 600 volts | |
| ITSM | 20 amps | |
| IGT | 0.2000 mA |