Littelfuse, Inc. Low Power SCR up to 1200V S6X8ES2

Description
New device series offers high static dv/dt and lower turn-off (Tq) sensitive SCR with its small die planar construction design. It is specifically designed for GFCI (Ground Fault Circuit Interrupter) and Gas Ignition applications. All SCRs junctions are glass-passivated to ensure long term reliability and parametric stability. RoHS compliant and Halogen-free Thru-hole and surface mount packages Surge current capability >10 A Blocking voltage ( VDRM / VRRM ) capability - up to 800 V High dv/dt noise immunity Improved turn-off time (tq) < 25 μsec Sensitive gate for direct microprocessor interface
Request a Quote Datasheet
Description
New device series offers high static dv/dt and lower turn-off (Tq) sensitive SCR with its small die planar construction design. It is specifically designed for GFCI (Ground Fault Circuit Interrupter) and Gas Ignition applications. All SCRs junctions are glass-passivated to ensure long term reliability and parametric stability. RoHS compliant and Halogen-free Thru-hole and surface mount packages Surge current capability >10 A Blocking voltage ( VDRM / VRRM ) capability - up to 800 V High dv/dt noise immunity Improved turn-off time (tq) < 25 μsec Sensitive gate for direct microprocessor interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S6X8ES2 - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S6X8ES2
Low Power SCR up to 1200V S6X8ES2
New device series offers high static dv/dt and lower turn-off (Tq) sensitive SCR with its small die planar construction design. It is specifically designed for GFCI (Ground Fault Circuit Interrupter) and Gas Ignition applications. All SCRs junctions are glass-passivated to ensure long term reliability and parametric stability. RoHS compliant and Halogen-free Thru-hole and surface mount packages Surge current capability >10 A Blocking voltage ( VDRM / VRRM ) capability - up to 800 V High dv/dt noise immunity Improved turn-off time (tq) < 25 μsec Sensitive gate for direct microprocessor interface

New device series offers high static dv/dt and lower turn-off (Tq) sensitive SCR with its small die planar construction design. It is specifically designed for GFCI (Ground Fault Circuit Interrupter) and Gas Ignition applications. All SCRs junctions are glass-passivated to ensure long term reliability and parametric stability. RoHS compliant and Halogen-free Thru-hole and surface mount packages Surge current capability >10 A Blocking voltage ( VDRM / VRRM ) capability - up to 800 V High dv/dt noise immunity Improved turn-off time (tq) < 25 μsec Sensitive gate for direct microprocessor interface

Supplier's Site Datasheet
SCRs - Single - S6X8ES2 - 893123-S6X8ES2 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S6X8ES2
893123-S6X8ES2
SCRs - Single - S6X8ES2 893123-S6X8ES2
Manufacturer: Littelfuse Inc. Win Source Part Number: 893123-S6X8ES2 Operating Temperature Range: -40°C ~ 125°C Features: SCR 600 V 800 mA Sensitive Gate Through Hole TO-92 Package: TO-226-3, TO-92-3 (TO-226AA) Package: Bulk Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-92 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8541.30.0080

Manufacturer: Littelfuse Inc.
Win Source Part Number: 893123-S6X8ES2
Operating Temperature Range: -40°C ~ 125°C
Features: SCR 600 V 800 mA Sensitive Gate Through Hole TO-92
Package: TO-226-3, TO-92-3 (TO-226AA)
Package: Bulk
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-92
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8541.30.0080

Buy Now Datasheet
SCRs - S6X8ES2-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 800mA Sensitive Gate Through Hole TO-92

SCR 600V 800mA Sensitive Gate Through Hole TO-92

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs Sen SCR 600V .8A 50uA

SCRs Sen SCR 600V .8A 50uA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S6X8ES2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6X8ES2
Discrete Semiconductor Products - Thyristors - SCRs S6X8ES2
SCR 600V 800MA TO92

SCR 600V 800MA TO92

Supplier's Site
SCR SEN 600V .8A 50UA TO92 - 461-S6X8ES2 - Utmel Electronic Limited
Hong Kong, China
SCR SEN 600V .8A 50UA TO92
461-S6X8ES2
SCR SEN 600V .8A 50UA TO92 461-S6X8ES2
SCR SEN 600V .8A 50UA TO92

SCR SEN 600V .8A 50UA TO92

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S6X8ES2 893123-S6X8ES2 S6X8ES2-ND S6X8ES2 S6X8ES2 461-S6X8ES2
Product Name Low Power SCR up to 1200V SCRs - Single - S6X8ES2 SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs SCR SEN 600V .8A 50UA TO92
VDRM 600 volts 600 volts 600 volts
IGT 0.0500 mA
VGT 0.8000 volts
VTM 1.7 volts
IT(RMS) 0.8000 amps 0.8000 amps
Unlock Full Specs
to access all available technical data