Littelfuse, Inc. SCRs SK225RDTP

Description
SCR 1.2kV 25A Standard Recovery Through Hole TO-220AB
Request a Quote Datasheet
Description
SCR 1.2kV 25A Standard Recovery Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - F7318-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 25A Standard Recovery Through Hole TO-220AB

SCR 1.2kV 25A Standard Recovery Through Hole TO-220AB

Buy Now Datasheet
SCRs - Single - SK225RDTP - 895208-SK225RDTP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - SK225RDTP
895208-SK225RDTP
SCRs - Single - SK225RDTP 895208-SK225RDTP
Manufacturer: Littelfuse Inc. Win Source Part Number: 895208-SK225RDTP Operating Temperature Range: -40°C ~ 125°C (TJ) Features: SCR 1.2 kV 25 A Standard Recovery Through Hole TO-220AB Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Other Part Number: -SK225RDTP, F7318

Manufacturer: Littelfuse Inc.
Win Source Part Number: 895208-SK225RDTP
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: SCR 1.2 kV 25 A Standard Recovery Through Hole TO-220AB
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Other Part Number: -SK225RDTP, F7318

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 1200V 25A Non-Isolated

SCRs 1200V 25A Non-Isolated

Buy Now Datasheet
THYRISTORS SCR 1200V 25A TO220 - 461-SK225RDTP - Utmel Electronic Limited
Hong Kong, China
THYRISTORS SCR 1200V 25A TO220
461-SK225RDTP
THYRISTORS SCR 1200V 25A TO220 461-SK225RDTP
THYRISTORS SCR 1200V 25A TO220

THYRISTORS SCR 1200V 25A TO220

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - SK225RDTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
SK225RDTP
Discrete Semiconductor Products - Thyristors - SCRs SK225RDTP
SCR 1.2KV 25A TO220AB

SCR 1.2KV 25A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number F7318-ND 895208-SK225RDTP SK225RDTP 461-SK225RDTP SK225RDTP
Product Name SCRs SCRs - Single - SK225RDTP SCRs THYRISTORS SCR 1200V 25A TO220 Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR SCR
Package Type TO-220; TO-220-3 TO-220AB TO-220-3 TO-220-3
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B614F-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Thyristors - 9056106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
Triacs - MAC12M - 925109-MAC12M - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220
View Details