WeEn Semiconductors Triacs - BTA140-600,127 BTA140-600,127

Description
Manufacturer: WeEn Semiconductors Win Source Part Number: 913660-BTA140-600,12 7 Operating Temperature Range: 125°C (TJ) Features: TRIAC Standard 600 V 25 A Through Hole TO-220AB Package: Tube Package: TO-220-3 Mounting: Through Hole Family Name: BTA140 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Other Part Number: 1740-1097, 568-3685-5, 568-3685-5-ND, 933815680127, BTA140-600, BTA140600127
Request a Quote Datasheet
Description
Manufacturer: WeEn Semiconductors Win Source Part Number: 913660-BTA140-600,12 7 Operating Temperature Range: 125°C (TJ) Features: TRIAC Standard 600 V 25 A Through Hole TO-220AB Package: Tube Package: TO-220-3 Mounting: Through Hole Family Name: BTA140 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Other Part Number: 1740-1097, 568-3685-5, 568-3685-5-ND, 933815680127, BTA140-600, BTA140600127
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - BTA140-600,127 - 913660-BTA140-600,127 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA140-600,127
913660-BTA140-600,127
Triacs - BTA140-600,127 913660-BTA140-600,127
Manufacturer: WeEn Semiconductors Win Source Part Number: 913660-BTA140-600,12 7 Operating Temperature Range: 125°C (TJ) Features: TRIAC Standard 600 V 25 A Through Hole TO-220AB Package: Tube Package: TO-220-3 Mounting: Through Hole Family Name: BTA140 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Other Part Number: 1740-1097, 568-3685-5, 568-3685-5-ND, 933815680127, BTA140-600, BTA140600127

Manufacturer: WeEn Semiconductors
Win Source Part Number: 913660-BTA140-600,127
Operating Temperature Range: 125°C (TJ)
Features: TRIAC Standard 600 V 25 A Through Hole TO-220AB
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Family Name: BTA140
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Other Part Number: 1740-1097, 568-3685-5, 568-3685-5-ND, 933815680127, BTA140-600, BTA140600127

Buy Now Datasheet
TRIACs - 1984303 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1984303
TRIACs 1984303
Non-isolated tab triac,BTA140-600 25A

Non-isolated tab triac,BTA140-600 25A

Supplier's Site
TRIACs - 1781432 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1781432
TRIACs 1781432
Non-isolated tab triac,BTA140-600 25A

Non-isolated tab triac,BTA140-600 25A

Supplier's Site
Singapore, Singapore
600V 25A Triac
300-BTA140-600,127
600V 25A Triac 300-BTA140-600,127
TRIAC 600V 25A TO220AB Product overview: BTA140-600,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA140-600,127 can be used for catalog matching and distributor lookup.

TRIAC 600V 25A TO220AB Product overview: BTA140-600,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA140-600,127 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - 1740-1097-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 25A Through Hole TO-220AB

TRIAC Standard 600V 25A Through Hole TO-220AB

Buy Now Datasheet
Triac; Peak Repetitive Off State Voltage Ween Semiconductors - 70R2981 - Newark, An Avnet Company
Chicago, IL, United States
Triac; Peak Repetitive Off State Voltage Ween Semiconductors
70R2981
Triac; Peak Repetitive Off State Voltage Ween Semiconductors 70R2981
TRIAC; Peak Repetitive Off State Voltage:600V; On State RMS Current:25A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.5V; Peak Non Repetitive Surge Current:109A; Holding Current Max:60mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRIAC; Peak Repetitive Off State Voltage:600V; On State RMS Current:25A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.5V; Peak Non Repetitive Surge Current:109A; Holding Current Max:60mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
WEEN SEMICONDUCTOR - BTA140-600,127 - TRIAC, 25A, 600V, TO-220AB - 887-BTA140-600,127 - Utmel Electronic Limited
Hong Kong, China
WEEN SEMICONDUCTOR - BTA140-600,127 - TRIAC, 25A, 600V, TO-220AB
887-BTA140-600,127
WEEN SEMICONDUCTOR - BTA140-600,127 - TRIAC, 25A, 600V, TO-220AB 887-BTA140-600,127
WEEN SEMICONDUCTOR - BTA140-600,127 - TRIAC, 25A, 600V, TO-220AB

WEEN SEMICONDUCTOR - BTA140-600,127 - TRIAC, 25A, 600V, TO-220AB

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - BTA140-600,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA140-600,127
Discrete Semiconductor Products - Thyristors - TRIACs BTA140-600,127
TRIAC 600V 25A TO220AB

TRIAC 600V 25A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Triacs Triacs Thyristors Triacs Triacs Triacs
Product Number 913660-BTA140-600,127 1984303 1781432 300-BTA140-600,127 1740-1097-ND 70R2981 887-BTA140-600,127 BTA140-600,127
Product Name Triacs - BTA140-600,127 TRIACs TRIACs 600V 25A Triac TRIACs Triac; Peak Repetitive Off State Voltage Ween Semiconductors WEEN SEMICONDUCTOR - BTA140-600,127 - TRIAC, 25A, 600V, TO-220AB Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-220AB TO-220; To-220ab TO-220; TO-220 Tube TO-220; TO-220-3 TO-220; TO-220AB TO-220-3 TO-220-3
Operating Temperature 125 C (257 F) 125 C (257 F) 125 C (257 F) 125 C (257 F) 125 C (257 F)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Pin Count 3 3 3 3
VDRM 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data