IXYS Corporation SCRs - Single - Modules - MCC501-14IO1 MCC501-14IO1

Description
Manufacturer: IXYS Win Source Part Number: 225145-MCC501-14IO1 Packaging: Tray Mounting: Chassis Mount Voltage - Off State: 1400V Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Dimension: WC-501 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 225145-MCC501-14IO1 Packaging: Tray Mounting: Chassis Mount Voltage - Off State: 1400V Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Dimension: WC-501 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - MCC501-14IO1 - 225145-MCC501-14IO1 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - MCC501-14IO1
225145-MCC501-14IO1
SCRs - Single - Modules - MCC501-14IO1 225145-MCC501-14IO1
Manufacturer: IXYS Win Source Part Number: 225145-MCC501-14IO1 Packaging: Tray Mounting: Chassis Mount Voltage - Off State: 1400V Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Dimension: WC-501 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 225145-MCC501-14IO1
Packaging: Tray
Mounting: Chassis Mount
Voltage - Off State: 1400V
Structure: Series Connection - All SCRs
Number of SCRs, Diodes: 2 SCRs
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Dimension: WC-501
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SCR THY PHASE LEG 1400V WC-501 - 401-MCC501-14IO1 - Utmel Electronic Limited
Hong Kong, China
SCR THY PHASE LEG 1400V WC-501
401-MCC501-14IO1
SCR THY PHASE LEG 1400V WC-501 401-MCC501-14IO1
SCR THY PHASE LEG 1400V WC-501

SCR THY PHASE LEG 1400V WC-501

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - Modules - MCC501-14IO1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
MCC501-14IO1
Discrete Semiconductor Products - Thyristors - SCRs - Modules MCC501-14IO1
SCR THY PHASE LEG 1400V WC-501

SCR THY PHASE LEG 1400V WC-501

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 225145-MCC501-14IO1 401-MCC501-14IO1 MCC501-14IO1
Product Name SCRs - Single - Modules - MCC501-14IO1 SCR THY PHASE LEG 1400V WC-501 Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR SCR
VDRM 1400 volts 1400 volts 1400 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010022FV - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR20KM-12LB-AN#X6 - 913112-BCR20KM-12LB-AN#X6 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - ETD420N22P60HPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 2200 volts
View Details
Thyristors - 9056087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details