STMicroelectronics, Inc. SCRs TN1215-800H

Description
SCR 800V 12A Standard Recovery Through Hole IPAK (TO-251)
Request a Quote Datasheet
Description
SCR 800V 12A Standard Recovery Through Hole IPAK (TO-251)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 497-19245-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 12A Standard Recovery Through Hole IPAK (TO-251)

SCR 800V 12A Standard Recovery Through Hole IPAK (TO-251)

Buy Now Datasheet
SCRs - Single - TN1215-800H - 1110798-TN1215-800H - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - TN1215-800H
1110798-TN1215-800H
SCRs - Single - TN1215-800H 1110798-TN1215-800H
Manufacturer: STMicroelectronics Win Source Part Number: 1110798-TN1215-800H Mounting: Through Hole Current - Hold (Ih) (Max): 40mA Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 15mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 8A Current - On State (It (RMS)) (Max): 12A Current - Off State (Max): 5μA Current - Non Rep. Surge 50, 60Hz (Itsm): 110A, 115A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: IPAK (TO-251) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1110798-TN1215-800H
Mounting: Through Hole
Current - Hold (Ih) (Max): 40mA
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 15mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 8A
Current - On State (It (RMS)) (Max): 12A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 110A, 115A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: IPAK (TO-251)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Thyristor SCR 800V 115A 3-Pin(3+Tab) IPAK Tube - 761-TN1215-800H - Utmel Electronic Limited
Hong Kong, China
Thyristor SCR 800V 115A 3-Pin(3+Tab) IPAK Tube
761-TN1215-800H
Thyristor SCR 800V 115A 3-Pin(3+Tab) IPAK Tube 761-TN1215-800H
Thyristor SCR 800V 115A 3-Pin(3+Tab) IPAK Tube

Thyristor SCR 800V 115A 3-Pin(3+Tab) IPAK Tube

Supplier's Site
Sheung Wan, Hong Kong
SCRs 12A standard SCRs

SCRs 12A standard SCRs

Buy Now Datasheet
SCR 800V 12A IPAK

SCR 800V 12A IPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - TN1215-800H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
TN1215-800H
Discrete Semiconductor Products - Thyristors - SCRs TN1215-800H
SCR 800V 12A IPAK

SCR 800V 12A IPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 497-19245-ND 1110798-TN1215-800H 761-TN1215-800H TN1215-800H TN1215-800H TN1215-800H
Product Name SCRs SCRs - Single - TN1215-800H Thyristor SCR 800V 115A 3-Pin(3+Tab) IPAK Tube SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR SCR SCR
Package Type IPAK; TO-251-3 Short Leads, IPAK, TO-251AA IPAK (TO-251) TO-251-3 Short Leads, IPak, TO-251AA TO-251-3 Short Leads, IPak, TO-251AA TO-251-3 Short Leads, IPak, TO-251AA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 800 volts 800 volts 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details
SCRs - Single - 2V5P4M-AZ - 907609-2V5P4M-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 2548768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details