TRIAC Alternistor - Snubberless 600V 6A Through Hole TO-220
6A standard and Snubberless™ Triacs Product overview: BTA06-600CWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 6A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA06-600CWRG can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 012173-BTA06-600CWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 35mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 6A
Current - Non Rep. Surge 50, 60Hz (Itsm): 60A, 63A
Triac Type: Alternistor - Snubberless
Family Name: BTA06-600CW
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Alternative Parts (Cross-Reference): FT0614MJ00TU; CTA06600CW; CTA06600CWPT; CTB08-600CWPT;
Introduction Date: December 06, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
TRIAC 6A 600V 35mA Snubberless TO-220AB
TRIAC 6A 600V 35mA Snubberless TO-220AB
BTA06 Series 600 Vdrm 6 A Flange Mount Snubberless Triac Thyristor - TO-220AB
TRIAC ALTERNISTOR 600V 6A TO220
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Triacs | Triacs | Triacs | Thyristors |
| Product Number | 497-3385-5-ND | 300-BTA06-600CWRG | 012173-BTA06-600CWRG | 8805279P | 1688917 | 761-BTA06-600CWRG | BTA06-600CWRG | BTA06-600CWRG |
| Product Name | TRIACs | 6A Triac | Triacs - BTA06-600CWRG | TRIACs | TRIACs | BTA06 Series 600 Vdrm 6 A Flange Mount Snubberless Triac Thyristor - TO-220AB | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | TO-220; TO-220-3 | TO-220-3 | TO-220AB | TO-220; TO-220 | TO-220; To-220ab | TO-220-3 | TO-220-3 | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||||
| VRRM | 600 volts | 600 volts | ||||||
| VDRM | 600 volts | 600 volts |