STMicroelectronics, Inc. TVS - TVS - Thyristors - DSL01-008SC5 DSL01-008SC5

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1035227-DSL01-008SC5 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 20pF Number of Elements: 1 Voltage - Off State: 8V Voltage - Breakover: 20V Current - Peak Pulse (8/20μs): 30A Current - Hold (Ih): 100mA Categories: Circuit Protection Status: Active Dimension: SC-74A, SOT-753 Peak Pulse Current(Ippm): 18A Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1035227-DSL01-008SC5 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 20pF Number of Elements: 1 Voltage - Off State: 8V Voltage - Breakover: 20V Current - Peak Pulse (8/20μs): 30A Current - Hold (Ih): 100mA Categories: Circuit Protection Status: Active Dimension: SC-74A, SOT-753 Peak Pulse Current(Ippm): 18A Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - DSL01-008SC5 - 1035227-DSL01-008SC5 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - DSL01-008SC5
1035227-DSL01-008SC5
TVS - TVS - Thyristors - DSL01-008SC5 1035227-DSL01-008SC5
Manufacturer: STMicroelectronics Win Source Part Number: 1035227-DSL01-008SC5 Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 20pF Number of Elements: 1 Voltage - Off State: 8V Voltage - Breakover: 20V Current - Peak Pulse (8/20μs): 30A Current - Hold (Ih): 100mA Categories: Circuit Protection Status: Active Dimension: SC-74A, SOT-753 Peak Pulse Current(Ippm): 18A Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1035227-DSL01-008SC5
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 20pF
Number of Elements: 1
Voltage - Off State: 8V
Voltage - Breakover: 20V
Current - Peak Pulse (8/20μs): 30A
Current - Hold (Ih): 100mA
Categories: Circuit Protection
Status: Active
Dimension: SC-74A, SOT-753
Peak Pulse Current(Ippm): 18A
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
THYRISTOR 8V 30A SOT-23-5L - 761-DSL01-008SC5 - Utmel Electronic Limited
Hong Kong, China
THYRISTOR 8V 30A SOT-23-5L
761-DSL01-008SC5
THYRISTOR 8V 30A SOT-23-5L 761-DSL01-008SC5
THYRISTOR 8V 30A SOT-23-5L

THYRISTOR 8V 30A SOT-23-5L

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Thyristors Thyristors
Product Number 1035227-DSL01-008SC5 761-DSL01-008SC5
Product Name TVS - TVS - Thyristors - DSL01-008SC5 THYRISTOR 8V 30A SOT-23-5L
VDRM 8 volts
Package Type SC-74A, SOT-753
Pin Count 5
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - 03P5J-T1-AZ - 853176-03P5J-T1-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 9056043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 2
Pin Count 3
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T920N02TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AA, A-PUK
VDRM 600 volts
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1892CAH1600 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details