TRIAC Logic - Sensitive Gate 600V 12A Through Hole TO-220AB
TRIAC SENS GATE 600V 12A TO220AB Product overview: BTA212-600D,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA212-600D,127 can be used for catalog matching and distributor lookup.
Win Source Part Number: 968944-BTA212-600D,1
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Tube
Standard Package: 1,000
Current - Hold (Ih) (Max): 15 mA
Configuration: Single
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 5 mA
Current - On State (It (RMS)) (Max): 12 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 95A, 105A
Triac Type: Logic - Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Temperature Range - Operating: 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: WeEn Semiconductors
Other Names: 568-3722-5,BTA212-60
Base Product Number: BTA212
TRIAC SENS GATE 600V 12A TO220AB
TRIAC SENS GATE 600V 12A TO220AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Triacs |
| Product Number | 1740-1324-ND | 300-BTA212-600D,127 | 968944-BTA212-600D,127 | 887-BTA212-600D,127 | BTA212-600D,127 |
| Product Name | TRIACs | 600V 12A Triac | Discrete Semiconductor Products - Thyristors - TRIACs | TRIAC SENS GATE 600V 12A TO220AB | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 | Tube | Tube | TO-220-3 | TO-220-3 |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) |
| Standards and Certifications | RoHS | RoHS | |||
| Pin Count | 3 | ||||
| VDRM | 600 volts | 600 volts | 600 volts | 600 volts |