STMicroelectronics, Inc. Triacs - BTA16-700BWRG BTA16-700BWRG

Description
Manufacturer: STMicroelectronics Win Source Part Number: 037799-BTA16-700BWRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 50mA Configuration: Single Voltage - Off State: 700V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 16A Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A Triac Type: Alternistor - Snubberless Family Name: BTA16-700BW Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Alternative Parts (Cross-Reference): CTA16-600BPT; CTA16-600B; Q8010LH5; CTA12-600B; Introduction Date: March 01, 1995 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 037799-BTA16-700BWRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 50mA Configuration: Single Voltage - Off State: 700V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 16A Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A Triac Type: Alternistor - Snubberless Family Name: BTA16-700BW Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Alternative Parts (Cross-Reference): CTA16-600BPT; CTA16-600B; Q8010LH5; CTA12-600B; Introduction Date: March 01, 1995 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - BTA16-700BWRG - 037799-BTA16-700BWRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA16-700BWRG
037799-BTA16-700BWRG
Triacs - BTA16-700BWRG 037799-BTA16-700BWRG
Manufacturer: STMicroelectronics Win Source Part Number: 037799-BTA16-700BWRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 50mA Configuration: Single Voltage - Off State: 700V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 16A Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A Triac Type: Alternistor - Snubberless Family Name: BTA16-700BW Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Alternative Parts (Cross-Reference): CTA16-600BPT; CTA16-600B; Q8010LH5; CTA12-600B; Introduction Date: March 01, 1995 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 037799-BTA16-700BWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Configuration: Single
Voltage - Off State: 700V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 16A
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A
Triac Type: Alternistor - Snubberless
Family Name: BTA16-700BW
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Alternative Parts (Cross-Reference): CTA16-600BPT; CTA16-600B; Q8010LH5; CTA12-600B;
Introduction Date: March 01, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRIACs - 497-4164-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 700V 16A Through Hole TO-220

TRIAC Alternistor - Snubberless 700V 16A Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
Isolated 700V 16A Triac
300-BTA16-700BWRG
Isolated 700V 16A Triac 300-BTA16-700BWRG
700V, 16A, SNUBBERLESS TRIAC, TO-220AB, ISOLATED TO-220AB, 3 PIN Product overview: BTA16-700BWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 700V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 700V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA16-700BWRG can be used for catalog matching and distributor lookup.

700V, 16A, SNUBBERLESS TRIAC, TO-220AB, ISOLATED TO-220AB, 3 PIN Product overview: BTA16-700BWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 700V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 700V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA16-700BWRG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIAC ALTERNISTOR 700V TO220AB - 761-BTA16-700BWRG - Utmel Electronic Limited
Hong Kong, China
TRIAC ALTERNISTOR 700V TO220AB
761-BTA16-700BWRG
TRIAC ALTERNISTOR 700V TO220AB 761-BTA16-700BWRG
TRIAC ALTERNISTOR 700V TO220AB

TRIAC ALTERNISTOR 700V TO220AB

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - BTA16-700BWRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA16-700BWRG
Discrete Semiconductor Products - Thyristors - TRIACs BTA16-700BWRG
TRIAC ALTERNISTOR 700V 16A TO220

TRIAC ALTERNISTOR 700V 16A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Triacs Triacs
Product Number 037799-BTA16-700BWRG 497-4164-5-ND 300-BTA16-700BWRG 761-BTA16-700BWRG BTA16-700BWRG
Product Name Triacs - BTA16-700BWRG TRIACs Isolated 700V 16A Triac TRIAC ALTERNISTOR 700V TO220AB Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-220AB TO-220; TO-220-3 TO-220AB TO-220-3 TO-220-3
VDRM 700 volts 700 volts
ITSM 16 amps
IGT 50 mA 50 mA 50 mA
VGT 1.3 volts 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data