WeEn Semiconductors Triacs - ACT108W-800EF ACT108W-800EF

Description
Manufacturer: WeEn Semiconductors Win Source Part Number: 859367-ACT108W-800EF Operating Temperature Range: 125°C (TJ) Features: TRIAC Logic - Sensitive Gate 800 V 800 mA Surface Mount SC-73 Package: TO-261-4, TO-261AA Package: Reel - TR Mounting: Surface Mount Family Name: ACT108 Categories: Discrete Semiconductor Products Case / Package: SC-73 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8541.30.0080 Other Part Number: ACT108W-800EF-ND, 1740-ACT108W-800EFTR , 1740-ACT108W-800EFCT , 1740-ACT108W-800EFDK R, 934068474135
Request a Quote Datasheet
Description
Manufacturer: WeEn Semiconductors Win Source Part Number: 859367-ACT108W-800EF Operating Temperature Range: 125°C (TJ) Features: TRIAC Logic - Sensitive Gate 800 V 800 mA Surface Mount SC-73 Package: TO-261-4, TO-261AA Package: Reel - TR Mounting: Surface Mount Family Name: ACT108 Categories: Discrete Semiconductor Products Case / Package: SC-73 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8541.30.0080 Other Part Number: ACT108W-800EF-ND, 1740-ACT108W-800EFTR , 1740-ACT108W-800EFCT , 1740-ACT108W-800EFDK R, 934068474135
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - ACT108W-800EF - 859367-ACT108W-800EF - Win Source Electronics
Laguna Hills, CA, United States
Triacs - ACT108W-800EF
859367-ACT108W-800EF
Triacs - ACT108W-800EF 859367-ACT108W-800EF
Manufacturer: WeEn Semiconductors Win Source Part Number: 859367-ACT108W-800EF Operating Temperature Range: 125°C (TJ) Features: TRIAC Logic - Sensitive Gate 800 V 800 mA Surface Mount SC-73 Package: TO-261-4, TO-261AA Package: Reel - TR Mounting: Surface Mount Family Name: ACT108 Categories: Discrete Semiconductor Products Case / Package: SC-73 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8541.30.0080 Other Part Number: ACT108W-800EF-ND, 1740-ACT108W-800EFTR , 1740-ACT108W-800EFCT , 1740-ACT108W-800EFDK R, 934068474135

Manufacturer: WeEn Semiconductors
Win Source Part Number: 859367-ACT108W-800EF
Operating Temperature Range: 125°C (TJ)
Features: TRIAC Logic - Sensitive Gate 800 V 800 mA Surface Mount SC-73
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: ACT108
Categories: Discrete Semiconductor Products
Case / Package: SC-73
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8541.30.0080
Other Part Number: ACT108W-800EF-ND, 1740-ACT108W-800EFTR, 1740-ACT108W-800EFCT, 1740-ACT108W-800EFDKR, 934068474135

Buy Now Datasheet
TRIACs - 1740-ACT108W-800EFCT-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 800mA Surface Mount SC-73

TRIAC Logic - Sensitive Gate 800V 800mA Surface Mount SC-73

Buy Now Datasheet
TRIACs - 1740-ACT108W-800EFTR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 800mA Surface Mount SC-73

TRIAC Logic - Sensitive Gate 800V 800mA Surface Mount SC-73

Buy Now Datasheet
TRIAC SENS GATE 800V 0.8A SOT223

TRIAC SENS GATE 800V 0.8A SOT223

Supplier's Site Datasheet
TRIAC SENS GATE 800V 0.8A SOT223 - 887-ACT108W-800EF - Utmel Electronic Limited
Hong Kong, China
TRIAC SENS GATE 800V 0.8A SOT223
887-ACT108W-800EF
TRIAC SENS GATE 800V 0.8A SOT223 887-ACT108W-800EF
TRIAC SENS GATE 800V 0.8A SOT223

TRIAC SENS GATE 800V 0.8A SOT223

Supplier's Site
Sheung Wan, Hong Kong
Triacs AC Thyristor power switch

Triacs AC Thyristor power switch

Buy Now Datasheet
Triac, 800V, 0.8A, Sot-223 Rohs Compliant Ween Semiconductors - 52AH8626 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800V, 0.8A, Sot-223 Rohs Compliant Ween Semiconductors
52AH8626
Triac, 800V, 0.8A, Sot-223 Rohs Compliant Ween Semiconductors 52AH8626
TRIAC, 800V, 0.8A, SOT-223 ROHS COMPLIANT: YES

TRIAC, 800V, 0.8A, SOT-223 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - ACT108W-800EF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
ACT108W-800EF
Discrete Semiconductor Products - Thyristors - TRIACs ACT108W-800EF
TRIAC SENS GATE 800V 0.8A SC73

TRIAC SENS GATE 800V 0.8A SC73

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Triacs Thyristors Triacs Triacs
Product Number 859367-ACT108W-800EF 1740-ACT108W-800EFCT-ND ACT108W-800EF 887-ACT108W-800EF ACT108W-800EF 52AH8626 ACT108W-800EF
Product Name Triacs - ACT108W-800EF TRIACs TRIACs TRIAC SENS GATE 800V 0.8A SOT223 Triacs Triac, 800V, 0.8A, Sot-223 Rohs Compliant Ween Semiconductors Discrete Semiconductor Products - Thyristors - TRIACs
Package Type SC-73 TO-261-4, TO-261AA TO-261-4, TO-261AA TO-261-4, TO-261AA TO-261-4, TO-261AA
Operating Temperature 125 C (257 F) 125 C (257 F) 125 C (257 F) 125 C (257 F) 125 C (257 F)
Standards and Certifications RoHS RoHS
VDRM 800 volts 800 volts
Unlock Full Specs
to access all available technical data