STMicroelectronics, Inc. Triacs - ACS108-5SA-TR ACS108-5SA-TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1011833-ACS108-5SA-T R Packaging: Reel - TR Mounting: Through Hole Current - Hold (Ih) (Max): 25mA Configuration: Single Voltage - Off State: 500V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 800mA Current - Non Rep. Surge 50, 60Hz (Itsm): 7.3A, 8A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 125°C (TJ) Case / Package: TO-92-3 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1011833-ACS108-5SA-T R Packaging: Reel - TR Mounting: Through Hole Current - Hold (Ih) (Max): 25mA Configuration: Single Voltage - Off State: 500V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 800mA Current - Non Rep. Surge 50, 60Hz (Itsm): 7.3A, 8A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 125°C (TJ) Case / Package: TO-92-3 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - ACS108-5SA-TR - 1011833-ACS108-5SA-TR - Win Source Electronics
Laguna Hills, CA, United States
Triacs - ACS108-5SA-TR
1011833-ACS108-5SA-TR
Triacs - ACS108-5SA-TR 1011833-ACS108-5SA-TR
Manufacturer: STMicroelectronics Win Source Part Number: 1011833-ACS108-5SA-T R Packaging: Reel - TR Mounting: Through Hole Current - Hold (Ih) (Max): 25mA Configuration: Single Voltage - Off State: 500V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 800mA Current - Non Rep. Surge 50, 60Hz (Itsm): 7.3A, 8A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 125°C (TJ) Case / Package: TO-92-3 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1011833-ACS108-5SA-TR
Packaging: Reel - TR
Mounting: Through Hole
Current - Hold (Ih) (Max): 25mA
Configuration: Single
Voltage - Off State: 500V
Voltage - Gate Trigger (Vgt) (Max): 1V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 800mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 7.3A, 8A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 125°C (TJ)
Case / Package: TO-92-3
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
500V 0.3A Triac
300-ACS108-5SA-TR
500V 0.3A Triac 300-ACS108-5SA-TR
500V, 0.3A, TRIAC, TO-92, PLASTIC PACKAGE-3 Product overview: ACS108-5SA-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 0.3A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 500V, 0.3A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACS108-5SA-TR can be used for catalog matching and distributor lookup.

500V, 0.3A, TRIAC, TO-92, PLASTIC PACKAGE-3 Product overview: ACS108-5SA-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 0.3A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 500V, 0.3A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACS108-5SA-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - ACS108-5SA-TR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 500V 800mA Through Hole TO-92-3

TRIAC Logic - Sensitive Gate 500V 800mA Through Hole TO-92-3

Buy Now Datasheet
TRIAC SENS GATE 500V 0.8A TO92-3 - 761-ACS108-5SA-TR - Utmel Electronic Limited
Hong Kong, China
TRIAC SENS GATE 500V 0.8A TO92-3
761-ACS108-5SA-TR
TRIAC SENS GATE 500V 0.8A TO92-3 761-ACS108-5SA-TR
TRIAC SENS GATE 500V 0.8A TO92-3

TRIAC SENS GATE 500V 0.8A TO92-3

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - ACS108-5SA-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
ACS108-5SA-TR
Discrete Semiconductor Products - Thyristors - TRIACs ACS108-5SA-TR
TRIAC SENS GATE 500V 0.8A TO92-3

TRIAC SENS GATE 500V 0.8A TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Thyristors Triacs Triacs
Product Number 1011833-ACS108-5SA-TR 300-ACS108-5SA-TR ACS108-5SA-TR-ND 761-ACS108-5SA-TR ACS108-5SA-TR
Product Name Triacs - ACS108-5SA-TR 500V 0.3A Triac TRIACs TRIAC SENS GATE 500V 0.8A TO92-3 Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-92-3 TO-226-3 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) TO-226-3, TO-92-3 (TO-226AA) Formed Leads
VDRM 500 volts 500 volts 500 volts
ITSM 0.8000 amps 0.8000 amps
IGT 10 mA 10 mA 10 mA
VGT 1 volts 1 volts 1 volts
Unlock Full Specs
to access all available technical data