STMicroelectronics, Inc. SCRs X0405NF 1AA2

Description
SCR 800V 1.35A Sensitive Gate Through Hole TO-202-3
Request a Quote Datasheet
Description
SCR 800V 1.35A Sensitive Gate Through Hole TO-202-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 497-14724-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 1.35A Sensitive Gate Through Hole TO-202-3

SCR 800V 1.35A Sensitive Gate Through Hole TO-202-3

Buy Now Datasheet
SCRs - Single - X0405NF 1AA2 - 799370-X0405NF 1AA2 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - X0405NF 1AA2
799370-X0405NF 1AA2
SCRs - Single - X0405NF 1AA2 799370-X0405NF 1AA2
Manufacturer: STMicroelectronics Win Source Part Number: 799370-X0405NF 1AA2 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-202 No Tab Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 33A SCR Type: Sensitive Gate Family Name: X0405NF Categories: Discrete Semiconductor Products Manufacturer Package: TO-202 Current - On State (It (RMS)) (Maximum): 1.35A Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 50μA Current - Hold (Ih) (Maximum): 5mA Voltage - On State (Vtm) (Maximum): 1.8V Current - On State (It (AV)) (Maximum): 900mA Current - Off State (Maximum): 5μA Alternative Parts (Cross-Reference): BT150-800R; TIC106N; TIC106S-S; TIC106N-S; Introduction Date: September 07, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 799370-X0405NF 1AA2
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-202 No Tab
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 33A
SCR Type: Sensitive Gate
Family Name: X0405NF
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-202
Current - On State (It (RMS)) (Maximum): 1.35A
Voltage - Gate Trigger (Vgt) (Maximum): 800mV
Current - Gate Trigger (Igt) (Maximum): 50μA
Current - Hold (Ih) (Maximum): 5mA
Voltage - On State (Vtm) (Maximum): 1.8V
Current - On State (It (AV)) (Maximum): 900mA
Current - Off State (Maximum): 5μA
Alternative Parts (Cross-Reference): BT150-800R; TIC106N; TIC106S-S; TIC106N-S;
Introduction Date: September 07, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SCR 800V 1.35A TO202-3

SCR 800V 1.35A TO202-3

Supplier's Site Datasheet
SCR 4A 50UA 800V TO202-3 - 761-X0405NF 1AA2 - Utmel Electronic Limited
Hong Kong, China
SCR 4A 50UA 800V TO202-3
761-X0405NF 1AA2
SCR 4A 50UA 800V TO202-3 761-X0405NF 1AA2
SCR 4A 50UA 800V TO202-3

SCR 4A 50UA 800V TO202-3

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - X0405NF 1AA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
X0405NF 1AA2
Discrete Semiconductor Products - Thyristors - SCRs X0405NF 1AA2
SCR 800V 1.35A TO202-3

SCR 800V 1.35A TO202-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 497-14724-ND 799370-X0405NF 1AA2 X0405NF 1AA2 761-X0405NF 1AA2 X0405NF 1AA2
Product Name SCRs SCRs - Single - X0405NF 1AA2 SCRs SCR 4A 50UA 800V TO202-3 Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR SCR SCR
Package Type TO-202; TO-202 No Tab TO-202 No Tab TO-202 No Tab TO-202 No Tab TO-202 No Tab
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 800 volts 800 volts 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B543SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - DT92N12KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details
Triacs - BCR8FM-12LB#BB0 - 913118-BCR8FM-12LB#BB0 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 1589021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details