WeEn Semiconductors Triacs - BT138X-800,127 BT138X-800,127

Description
Manufacturer: WeEn Semiconductors Win Source Part Number: 770454-BT138X-800,12 7 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 125°C (TJ) Package: TO-220-3 Full Pack, Isolated Tab Configuration: Single Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 95A, 105A Triac Type: Standard Family Name: BT138X-800 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220F Current - On State (It (RMS)) (Maximum): 12A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 35mA Current - Hold (Ih) (Maximum): 30mA Alternative Parts (Cross-Reference): BCR12PM-14LG#B00; FT1011NW00TU; BCR12PM-14LG-A8; BCR8LM-14LB; Introduction Date: August 05, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: WeEn Semiconductors Win Source Part Number: 770454-BT138X-800,12 7 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 125°C (TJ) Package: TO-220-3 Full Pack, Isolated Tab Configuration: Single Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 95A, 105A Triac Type: Standard Family Name: BT138X-800 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220F Current - On State (It (RMS)) (Maximum): 12A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 35mA Current - Hold (Ih) (Maximum): 30mA Alternative Parts (Cross-Reference): BCR12PM-14LG#B00; FT1011NW00TU; BCR12PM-14LG-A8; BCR8LM-14LB; Introduction Date: August 05, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - BT138X-800,127 - 770454-BT138X-800,127 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BT138X-800,127
770454-BT138X-800,127
Triacs - BT138X-800,127 770454-BT138X-800,127
Manufacturer: WeEn Semiconductors Win Source Part Number: 770454-BT138X-800,12 7 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 125°C (TJ) Package: TO-220-3 Full Pack, Isolated Tab Configuration: Single Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 95A, 105A Triac Type: Standard Family Name: BT138X-800 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220F Current - On State (It (RMS)) (Maximum): 12A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 35mA Current - Hold (Ih) (Maximum): 30mA Alternative Parts (Cross-Reference): BCR12PM-14LG#B00; FT1011NW00TU; BCR12PM-14LG-A8; BCR8LM-14LB; Introduction Date: August 05, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: WeEn Semiconductors
Win Source Part Number: 770454-BT138X-800,127
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 125°C (TJ)
Package: TO-220-3 Full Pack, Isolated Tab
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 95A, 105A
Triac Type: Standard
Family Name: BT138X-800
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F
Current - On State (It (RMS)) (Maximum): 12A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 35mA
Current - Hold (Ih) (Maximum): 30mA
Alternative Parts (Cross-Reference): BCR12PM-14LG#B00; FT1011NW00TU; BCR12PM-14LG-A8; BCR8LM-14LB;
Introduction Date: August 05, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
TRIACs - 1740-1047-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 12A Through Hole TO-220F

TRIAC Standard 800V 12A Through Hole TO-220F

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BT138X-800,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BT138X-800,127
Discrete Semiconductor Products - Thyristors - TRIACs BT138X-800,127
TRIAC 800V 12A TO220F

TRIAC 800V 12A TO220F

Supplier's Site
TRIAC 800V 12A TO220-3 - 887-BT138X-800,127 - Utmel Electronic Limited
Hong Kong, China
TRIAC 800V 12A TO220-3
887-BT138X-800,127
TRIAC 800V 12A TO220-3 887-BT138X-800,127
TRIAC 800V 12A TO220-3

TRIAC 800V 12A TO220-3

Supplier's Site
Triac, 800V, 12A, To-220Fp Rohs Compliant Ween Semiconductors - 53AH6743 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800V, 12A, To-220Fp Rohs Compliant Ween Semiconductors
53AH6743
Triac, 800V, 12A, To-220Fp Rohs Compliant Ween Semiconductors 53AH6743
TRIAC, 800V, 12A, TO-220FP ROHS COMPLIANT: YES

TRIAC, 800V, 12A, TO-220FP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Triacs Thyristors Triacs Triacs Triacs
Product Number 770454-BT138X-800,127 1740-1047-ND BT138X-800,127 887-BT138X-800,127 53AH6743
Product Name Triacs - BT138X-800,127 TRIACs Discrete Semiconductor Products - Thyristors - TRIACs TRIAC 800V 12A TO220-3 Triac, 800V, 12A, To-220Fp Rohs Compliant Ween Semiconductors
Package Type TO-220-3 Full Pack, Isolated Tab TO-220; TO-220-3 Full Pack, Isolated Tab TO-220-3 Full Pack, Isolated Tab TO-220-3 Full Pack, Isolated Tab
VDRM 800 volts 800 volts 800 volts
ITSM 12 amps 12 amps
IGT 35 mA 35 mA 35 mA
VGT 1.5 volts 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data