STMicroelectronics, Inc. 1A Triac Z0103NN5AA4

Description
1A Standard Triacs Product overview: Z0103NN5AA4 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0103NN5AA4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1A Standard Triacs Product overview: Z0103NN5AA4 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0103NN5AA4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1A Standard Triacs Product overview: Z0103NN5AA4 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0103NN5AA4 can be used for catalog matching and distributor lookup.

1A Standard Triacs Product overview: Z0103NN5AA4 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0103NN5AA4 can be used for catalog matching and distributor lookup.

Supplier's Site
TRIACs - 497-12382-6-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 1A Surface Mount SOT-223

TRIAC Logic - Sensitive Gate 800V 1A Surface Mount SOT-223

Buy Now Datasheet
TRIACs - 497-12382-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 1A Surface Mount SOT-223

TRIAC Logic - Sensitive Gate 800V 1A Surface Mount SOT-223

Buy Now Datasheet
TRIACs - 497-12382-1-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 1A Surface Mount SOT-223

TRIAC Logic - Sensitive Gate 800V 1A Surface Mount SOT-223

Buy Now Datasheet
Triacs - Z0103NN5AA4 - 1119758-Z0103NN5AA4 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Z0103NN5AA4
1119758-Z0103NN5AA4
Triacs - Z0103NN5AA4 1119758-Z0103NN5AA4
Manufacturer: STMicroelectronics Win Source Part Number: 1119758-Z0103NN5AA4 Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 7mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 3mA Current - On State (It (RMS)) (Max): 1A Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.5A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-223 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1119758-Z0103NN5AA4
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 7mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 3mA
Current - On State (It (RMS)) (Max): 1A
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.5A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-223
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs 1A Triacs

Triacs 1A Triacs

Buy Now Datasheet
TRIAC SENS GATE 800V 1A SOT223

TRIAC SENS GATE 800V 1A SOT223

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Z0103NN5AA4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Z0103NN5AA4
Discrete Semiconductor Products - Thyristors - TRIACs Z0103NN5AA4
TRIAC SENS GATE 800V 1A SOT223

TRIAC SENS GATE 800V 1A SOT223

Supplier's Site
Triac, 1A, 800V, Sot-223; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics - 07AH7272 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 1A, 800V, Sot-223; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics
07AH7272
Triac, 1A, 800V, Sot-223; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics 07AH7272
TRIAC, 1A, 800V, SOT-223; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):1A; Triac Case Style:SOT-223; Gate Trigger Current Max (QI), Igt:3mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:-; Peak NonRoHS Compliant: Yes

TRIAC, 1A, 800V, SOT-223; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):1A; Triac Case Style:SOT-223; Gate Trigger Current Max (QI), Igt:3mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:-; Peak NonRoHS Compliant: Yes

Supplier's Site
TRIAC SENS GATE 800V 1A SOT223 - 761-Z0103NN5AA4 - Utmel Electronic Limited
Hong Kong, China
TRIAC SENS GATE 800V 1A SOT223
761-Z0103NN5AA4
TRIAC SENS GATE 800V 1A SOT223 761-Z0103NN5AA4
TRIAC SENS GATE 800V 1A SOT223

TRIAC SENS GATE 800V 1A SOT223

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Triacs Thyristors Triacs Thyristors Triacs Triacs Triacs Triacs
Product Number 300-Z0103NN5AA4 497-12382-6-ND 1119758-Z0103NN5AA4 Z0103NN5AA4 Z0103NN5AA4 Z0103NN5AA4 07AH7272 761-Z0103NN5AA4
Product Name 1A Triac TRIACs Triacs - Z0103NN5AA4 Triacs TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triac, 1A, 800V, Sot-223; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics TRIAC SENS GATE 800V 1A SOT223
Standards and Certifications RoHS RoHS
Package Type TO-261-4 TO-261-4, TO-261AA SOT-223 TO-261-4, TO-261AA TO-261-4, TO-261AA SOT223; SOT-223 TO-261-4, TO-261AA
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 800 volts 800 volts 800 volts 800 volts
ITSM 1 amps 1 amps
Unlock Full Specs
to access all available technical data