Vishay Intertechnology, Inc. SCRs 16TTS12FP

Description
SCR 1.2kV 16A Standard Recovery Through Hole TO-220AB Full-Pak
Request a Quote Datasheet
Description
SCR 1.2kV 16A Standard Recovery Through Hole TO-220AB Full-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 16TTS12FP-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 16A Standard Recovery Through Hole TO-220AB Full-Pak

SCR 1.2kV 16A Standard Recovery Through Hole TO-220AB Full-Pak

Buy Now Datasheet
SCRs - Single - 16TTS12FP - 854103-16TTS12FP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - 16TTS12FP
854103-16TTS12FP
SCRs - Single - 16TTS12FP 854103-16TTS12FP
Manufacturer: Vishay Win Source Part Number: 854103-16TTS12FP Features: SCR 1.2 kV 16 A Package: Tube Part Status: Obsolete Family Name: 16TTS12 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: *16TTS12FP, VS-16TTS12FP, VS-16TTS12FP-ND, VS16TTS12FP, VS16TTS12FP-ND

Manufacturer: Vishay
Win Source Part Number: 854103-16TTS12FP
Features: SCR 1.2 kV 16 A
Package: Tube
Part Status: Obsolete
Family Name: 16TTS12
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: *16TTS12FP, VS-16TTS12FP, VS-16TTS12FP-ND, VS16TTS12FP, VS16TTS12FP-ND

Buy Now Datasheet
SCR PHASE CONT 1200V 16A TO220FP - 884-16TTS12FP - Utmel Electronic Limited
Hong Kong, China
SCR PHASE CONT 1200V 16A TO220FP
884-16TTS12FP
SCR PHASE CONT 1200V 16A TO220FP 884-16TTS12FP
SCR PHASE CONT 1200V 16A TO220FP

SCR PHASE CONT 1200V 16A TO220FP

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - 16TTS12FP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
16TTS12FP
Discrete Semiconductor Products - Thyristors - SCRs 16TTS12FP
SCR 1.2KV 16A TO220AB FP

SCR 1.2KV 16A TO220AB FP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 16TTS12FP-ND 854103-16TTS12FP 884-16TTS12FP 16TTS12FP
Product Name SCRs SCRs - Single - 16TTS12FP SCR PHASE CONT 1200V 16A TO220FP Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - 03P4J-T2-AZ - 853174-03P4J-T2-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1892CCH1000 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T420N12TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AA, A-PUK
VDRM 1800 volts
View Details
Thyristors - 2548769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details