STMicroelectronics, Inc. Triacs - Z0410MF0AA2 Z0410MF0AA2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1119780-Z0410MF0AA2 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 25mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 25mA Current - On State (It (RMS)) (Max): 4A Current - Non Rep. Surge 50, 60Hz (Itsm): 20A, 21A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-202-3 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1119780-Z0410MF0AA2 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 25mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 25mA Current - On State (It (RMS)) (Max): 4A Current - Non Rep. Surge 50, 60Hz (Itsm): 20A, 21A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-202-3 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - Z0410MF0AA2 - 1119780-Z0410MF0AA2 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Z0410MF0AA2
1119780-Z0410MF0AA2
Triacs - Z0410MF0AA2 1119780-Z0410MF0AA2
Manufacturer: STMicroelectronics Win Source Part Number: 1119780-Z0410MF0AA2 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 25mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 25mA Current - On State (It (RMS)) (Max): 4A Current - Non Rep. Surge 50, 60Hz (Itsm): 20A, 21A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-202-3 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1119780-Z0410MF0AA2
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 25mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 25mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 20A, 21A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-202-3
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRIACs - 497-16472-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 4A Through Hole TO-202-3

TRIAC Standard 600V 4A Through Hole TO-202-3

Buy Now Datasheet
Singapore, Singapore
600V 4A Triac
300-Z0410MF0AA2
600V 4A Triac 300-Z0410MF0AA2
TRIAC 600V 4A TO202 Product overview: Z0410MF0AA2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0410MF0AA2 can be used for catalog matching and distributor lookup.

TRIAC 600V 4A TO202 Product overview: Z0410MF0AA2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0410MF0AA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIAC 600V 4A TO202 - 761-Z0410MF0AA2 - Utmel Electronic Limited
Hong Kong, China
TRIAC 600V 4A TO202
761-Z0410MF0AA2
TRIAC 600V 4A TO202 761-Z0410MF0AA2
TRIAC 600V 4A TO202

TRIAC 600V 4A TO202

Supplier's Site
Sheung Wan, Hong Kong
Triacs 4A TRIACS

Triacs 4A TRIACS

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Z0410MF0AA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Z0410MF0AA2
Discrete Semiconductor Products - Thyristors - TRIACs Z0410MF0AA2
TRIAC 600V 4A TO202-3

TRIAC 600V 4A TO202-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Triacs Thyristors Triacs
Product Number 1119780-Z0410MF0AA2 497-16472-5-ND 300-Z0410MF0AA2 761-Z0410MF0AA2 Z0410MF0AA2 Z0410MF0AA2
Product Name Triacs - Z0410MF0AA2 TRIACs 600V 4A Triac TRIAC 600V 4A TO202 Triacs Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-202-3 TO-202; TO-202 No Tab TO-202 TO-202 No Tab TO-202 No Tab
VDRM 600 volts 600 volts
ITSM 4 amps
IGT 25 mA 25 mA 25 mA
VGT 1.3 volts 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data