STMicroelectronics, Inc. SCRs TN1215-800B

Description
SCR 800V 12A Standard Recovery Surface Mount DPAK
Request a Quote Datasheet
Description
SCR 800V 12A Standard Recovery Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - TN1215-800B-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 12A Standard Recovery Surface Mount DPAK

SCR 800V 12A Standard Recovery Surface Mount DPAK

Buy Now Datasheet
SCRs - Single - TN1215-800B - 1271460-TN1215-800B - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - TN1215-800B
1271460-TN1215-800B
SCRs - Single - TN1215-800B 1271460-TN1215-800B
Manufacturer: STMicroelectronics Win Source Part Number: 1271460-TN1215-800B Packaging: Tube Mounting Style: SMD Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 110A, 115A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Current - On State (It (RMS)) (Maximum): 12A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 15mA Current - Hold (Ih) (Maximum): 40mA Voltage - On State (Vtm) (Maximum): 1.6V Current - On State (It (AV)) (Maximum): 8A Current - Off State (Maximum): 5μA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: TN1215 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: STMicroelectronics
Win Source Part Number: 1271460-TN1215-800B
Packaging: Tube
Mounting Style: SMD
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 110A, 115A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Supplier Device Package: DPAK
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Current - On State (It (RMS)) (Maximum): 12A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 15mA
Current - Hold (Ih) (Maximum): 40mA
Voltage - On State (Vtm) (Maximum): 1.6V
Current - On State (It (AV)) (Maximum): 8A
Current - Off State (Maximum): 5μA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Family Part Number: TN1215
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
SCR 12A 15MA 800V DPAK - 761-TN1215-800B - Utmel Electronic Limited
Hong Kong, China
SCR 12A 15MA 800V DPAK
761-TN1215-800B
SCR 12A 15MA 800V DPAK 761-TN1215-800B
SCR 12A 15MA 800V DPAK

SCR 12A 15MA 800V DPAK

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - TN1215-800B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
TN1215-800B
Discrete Semiconductor Products - Thyristors - SCRs TN1215-800B
SCR 800V 12A DPAK

SCR 800V 12A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number TN1215-800B-ND 1271460-TN1215-800B 761-TN1215-800B TN1215-800B
Product Name SCRs SCRs - Single - TN1215-800B SCR 12A 15MA 800V DPAK Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR SCR
Package Type DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 800 volts 800 volts 800 volts
Pin Count 3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T640N18TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AA, A-PUK
VDRM 1800 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B621-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - 2N6075B - 854981-2N6075B - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 5
View Details