STMicroelectronics, Inc. Triacs - ACST210-8BTR ACST210-8BTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 007896-ACST210-8BTR Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 10mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.1V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 2A Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.4A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: D-Pak Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 007896-ACST210-8BTR Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 10mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.1V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 2A Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.4A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: D-Pak Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - ACST210-8BTR - 007896-ACST210-8BTR - Win Source Electronics
Laguna Hills, CA, United States
Triacs - ACST210-8BTR
007896-ACST210-8BTR
Triacs - ACST210-8BTR 007896-ACST210-8BTR
Manufacturer: STMicroelectronics Win Source Part Number: 007896-ACST210-8BTR Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 10mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.1V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 2A Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.4A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: D-Pak Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 007896-ACST210-8BTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.1V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 2A
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.4A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: D-Pak
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Overvoltage protected AC switch Product overview: ACST210-8BTR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST210-8BTR can be used for catalog matching and distributor lookup.

Overvoltage protected AC switch Product overview: ACST210-8BTR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST210-8BTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - 497-10641-6-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 2A Surface Mount DPAK

TRIAC Logic - Sensitive Gate 800V 2A Surface Mount DPAK

Buy Now Datasheet
TRIACs - 497-10641-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 2A Surface Mount DPAK

TRIAC Logic - Sensitive Gate 800V 2A Surface Mount DPAK

Buy Now Datasheet
TRIACs - 497-10641-1-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 2A Surface Mount DPAK

TRIAC Logic - Sensitive Gate 800V 2A Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - ACST210-8BTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
ACST210-8BTR
Discrete Semiconductor Products - Thyristors - TRIACs ACST210-8BTR
TRIAC SENS GATE 800V 2A DPAK

TRIAC SENS GATE 800V 2A DPAK

Supplier's Site
TRIAC SENS GATE 800V 2A DPAK - 761-ACST210-8BTR - Utmel Electronic Limited
Hong Kong, China
TRIAC SENS GATE 800V 2A DPAK
761-ACST210-8BTR
TRIAC SENS GATE 800V 2A DPAK 761-ACST210-8BTR
TRIAC SENS GATE 800V 2A DPAK

TRIAC SENS GATE 800V 2A DPAK

Supplier's Site
TRIAC SENS GATE 800V 2A DPAK

TRIAC SENS GATE 800V 2A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs Triac Crowbar 10mA Switch 2A 800V

Triacs Triac Crowbar 10mA Switch 2A 800V

Buy Now Datasheet
Triac, 2A, 800V, To-252; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics - 07AH6398 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 2A, 800V, To-252; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics
07AH6398
Triac, 2A, 800V, To-252; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics 07AH6398
TRIAC, 2A, 800V, TO-252; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):2A; Triac Case Style:TO-252; Gate Trigger Current Max (QI), Igt:10mA; Gate Trigger Voltage Max Vgt:1.1V; Peak Gate Power:10W; Peak RoHS Compliant: Yes

TRIAC, 2A, 800V, TO-252; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):2A; Triac Case Style:TO-252; Gate Trigger Current Max (QI), Igt:10mA; Gate Trigger Voltage Max Vgt:1.1V; Peak Gate Power:10W; Peak RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Triacs Triacs Thyristors Triacs Triacs Triacs Thyristors Triacs
Product Number 007896-ACST210-8BTR 300-ACST210-8BTR 497-10641-6-ND ACST210-8BTR 761-ACST210-8BTR ACST210-8BTR ACST210-8BTR 07AH6398
Product Name Triacs - ACST210-8BTR Triac TRIACs Discrete Semiconductor Products - Thyristors - TRIACs TRIAC SENS GATE 800V 2A DPAK TRIACs Triacs Triac, 2A, 800V, To-252; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics
Package Type D-Pak DPAK DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252
VDRM 800 volts 800 volts 800 volts 800 volts
ITSM 2 amps
IGT 10 mA 10 mA 10 mA
VGT 1.1 volts 1.1 volts 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data