Bourns, Inc. 58V 70A Triac TISP1072F3SL

Description
THYRISTOR 58V 70A RADIAL 3LEAD Product overview: TISP1072F3SL from Bourns, Inc. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 58V, 70A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 58V, 70A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TISP1072F3SL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
THYRISTOR 58V 70A RADIAL 3LEAD Product overview: TISP1072F3SL from Bourns, Inc. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 58V, 70A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 58V, 70A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TISP1072F3SL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
58V 70A Triac
300-TISP1072F3SL
58V 70A Triac 300-TISP1072F3SL
THYRISTOR 58V 70A RADIAL 3LEAD Product overview: TISP1072F3SL from Bourns, Inc. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 58V, 70A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 58V, 70A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TISP1072F3SL can be used for catalog matching and distributor lookup.

THYRISTOR 58V 70A RADIAL 3LEAD Product overview: TISP1072F3SL from Bourns, Inc. is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 58V, 70A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 58V, 70A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TISP1072F3SL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Thyristors - TISP1072F3SL - 899612-TISP1072F3SL - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP1072F3SL
899612-TISP1072F3SL
TVS - TVS - Thyristors - TISP1072F3SL 899612-TISP1072F3SL
Manufacturer: Bourns Inc. Win Source Part Number: 899612-TISP1072F3SL Features: 58V Off-State 70 A Ipp TVS Thyristor Radial - 3 Leads Package: Tube Package: Radial - 3 Leads Mounting: Through Hole Part Status: Obsolete Family Name: TISP1072 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080

Manufacturer: Bourns Inc.
Win Source Part Number: 899612-TISP1072F3SL
Features: 58V Off-State 70 A Ipp TVS Thyristor Radial - 3 Leads
Package: Tube
Package: Radial - 3 Leads
Mounting: Through Hole
Part Status: Obsolete
Family Name: TISP1072
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080

Buy Now Datasheet
THYRISTOR 58V 70A RADIAL 3LEAD - 103-TISP1072F3SL - Utmel Electronic Limited
Hong Kong, China
THYRISTOR 58V 70A RADIAL 3LEAD
103-TISP1072F3SL
THYRISTOR 58V 70A RADIAL 3LEAD 103-TISP1072F3SL
THYRISTOR 58V 70A RADIAL 3LEAD

THYRISTOR 58V 70A RADIAL 3LEAD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Triacs Thyristors Thyristors
Product Number 300-TISP1072F3SL 899612-TISP1072F3SL 103-TISP1072F3SL
Product Name 58V 70A Triac TVS - TVS - Thyristors - TISP1072F3SL THYRISTOR 58V 70A RADIAL 3LEAD
Package Type Tube Radial - 3 Leads Radial - 3 Leads
Unlock Full Specs
to access all available technical data