STMicroelectronics, Inc. 25A Triac BTB26-600BRG

Description
25A standard Triacs Product overview: BTB26-600BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB26-600BRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
25A standard Triacs Product overview: BTB26-600BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB26-600BRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25A standard Triacs Product overview: BTB26-600BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB26-600BRG can be used for catalog matching and distributor lookup.

25A standard Triacs Product overview: BTB26-600BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB26-600BRG can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - BTB26-600BRG - 1024829-BTB26-600BRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTB26-600BRG
1024829-BTB26-600BRG
Triacs - BTB26-600BRG 1024829-BTB26-600BRG
Manufacturer: STMicroelectronics Win Source Part Number: 1024829-BTB26-600BRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 80mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 25A Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TOP3 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1024829-BTB26-600BRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 80mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 25A
Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TOP3
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TRIACs - 497-3398-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 25A Through Hole TOP3

TRIAC Standard 600V 25A Through Hole TOP3

Buy Now Datasheet
Triac, 600 V, 30 A, 250 A, 80 Ma, 1.5 V Rohs Compliant Stmicroelectronics - 25M7886 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600 V, 30 A, 250 A, 80 Ma, 1.5 V Rohs Compliant Stmicroelectronics
25M7886
Triac, 600 V, 30 A, 250 A, 80 Ma, 1.5 V Rohs Compliant Stmicroelectronics 25M7886
Triac, 600 V, 30 A, 250 A, 80 mA, 1.5 V RoHS Compliant: Yes

Triac, 600 V, 30 A, 250 A, 80 mA, 1.5 V RoHS Compliant: Yes

Supplier's Site Datasheet
TRIAC 600V 25A TOP3 - 761-BTB26-600BRG - Utmel Electronic Limited
Hong Kong, China
TRIAC 600V 25A TOP3
761-BTB26-600BRG
TRIAC 600V 25A TOP3 761-BTB26-600BRG
TRIAC 600V 25A TOP3

TRIAC 600V 25A TOP3

Supplier's Site
Sheung Wan, Hong Kong
Triacs 25 A standard and Snuberless 34 Triacs

Triacs 25 A standard and Snuberless 34 Triacs

Buy Now Datasheet
TRIAC 600V 25A TOP3

TRIAC 600V 25A TOP3

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTB26-600BRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTB26-600BRG
Discrete Semiconductor Products - Thyristors - TRIACs BTB26-600BRG
TRIAC 600V 25A TOP3

TRIAC 600V 25A TOP3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Thyristors Triacs Triacs Thyristors Triacs Triacs
Product Number 300-BTB26-600BRG 1024829-BTB26-600BRG 497-3398-5-ND 25M7886 761-BTB26-600BRG BTB26-600BRG BTB26-600BRG BTB26-600BRG
Product Name 25A Triac Triacs - BTB26-600BRG TRIACs Triac, 600 V, 30 A, 250 A, 80 Ma, 1.5 V Rohs Compliant Stmicroelectronics TRIAC 600V 25A TOP3 Triacs TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS RoHS RoHS
Package Type SOT-666 TOP3 TOP-3 TOP-3 TOP-3 TOP-3
VRRM 600 volts 600 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 600 volts 600 volts
Unlock Full Specs
to access all available technical data