STMicroelectronics, Inc. Triacs - BTB24-800BRG BTB24-800BRG

Description
Manufacturer: STMicroelectronics Win Source Part Number: 092045-BTB24-800BRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 80mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 25A Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 092045-BTB24-800BRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 80mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 25A Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - BTB24-800BRG - 092045-BTB24-800BRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTB24-800BRG
092045-BTB24-800BRG
Triacs - BTB24-800BRG 092045-BTB24-800BRG
Manufacturer: STMicroelectronics Win Source Part Number: 092045-BTB24-800BRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 80mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 25A Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 092045-BTB24-800BRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 80mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 25A
Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRIACs - 497-2429-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 25A Through Hole TO-220

TRIAC Standard 800V 25A Through Hole TO-220

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs 25 Amp 800 Volt

Triacs 25 Amp 800 Volt

Buy Now Datasheet
TRIAC 800V 25A TO-220AB - 761-BTB24-800BRG - Utmel Electronic Limited
Hong Kong, China
TRIAC 800V 25A TO-220AB
761-BTB24-800BRG
TRIAC 800V 25A TO-220AB 761-BTB24-800BRG
TRIAC 800V 25A TO-220AB

TRIAC 800V 25A TO-220AB

Supplier's Site
Triac, 25A, 800V, To-220Ab-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics - 56AC5184 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 25A, 800V, To-220Ab-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics
56AC5184
Triac, 25A, 800V, To-220Ab-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics 56AC5184
TRIAC, 25A, 800V, TO-220AB-3; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):25A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:50mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:1W; RoHS Compliant: Yes

TRIAC, 25A, 800V, TO-220AB-3; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):25A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:50mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:1W; RoHS Compliant: Yes

Supplier's Site Datasheet
TRIAC 800V 25A TO220AB

TRIAC 800V 25A TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTB24-800BRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTB24-800BRG
Discrete Semiconductor Products - Thyristors - TRIACs BTB24-800BRG
TRIAC 800V 25A TO220

TRIAC 800V 25A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Thyristors Triacs Triacs Triacs Triacs
Product Number 092045-BTB24-800BRG 497-2429-ND BTB24-800BRG 761-BTB24-800BRG 56AC5184 BTB24-800BRG BTB24-800BRG
Product Name Triacs - BTB24-800BRG TRIACs Triacs TRIAC 800V 25A TO-220AB Triac, 25A, 800V, To-220Ab-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-220AB TO-220; TO-220-3 TO-220-3 TO-220; TO-220AB TO-220-3 TO-220-3
VDRM 800 volts 800 volts 800 volts
ITSM 25 amps
IGT 50 mA 50 mA 50 mA 50 mA
VGT 1.3 volts 1.3 volts 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data