STMicroelectronics, Inc. TVS - TVS - Thyristors - SMP2300SCMC SMP2300SCMC

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1098581-SMP2300SCMC Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 45pF Number of Elements: 1 Voltage - Off State: 230V Voltage - Breakover: 260V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1098581-SMP2300SCMC Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 45pF Number of Elements: 1 Voltage - Off State: 230V Voltage - Breakover: 260V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - SMP2300SCMC - 1098581-SMP2300SCMC - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - SMP2300SCMC
1098581-SMP2300SCMC
TVS - TVS - Thyristors - SMP2300SCMC 1098581-SMP2300SCMC
Manufacturer: STMicroelectronics Win Source Part Number: 1098581-SMP2300SCMC Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 45pF Number of Elements: 1 Voltage - Off State: 230V Voltage - Breakover: 260V Voltage - On State: 3V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1098581-SMP2300SCMC
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 45pF
Number of Elements: 1
Voltage - Off State: 230V
Voltage - Breakover: 260V
Voltage - On State: 3V
Current - Peak Pulse (8/20μs): 400A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 100A
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs Trisil for telecom eqmnt protection

Triacs Trisil for telecom eqmnt protection

Buy Now Datasheet
THYRISTOR 230V 400A SMB - 761-SMP2300SCMC - Utmel Electronic Limited
Hong Kong, China
THYRISTOR 230V 400A SMB
761-SMP2300SCMC
THYRISTOR 230V 400A SMB 761-SMP2300SCMC
THYRISTOR 230V 400A SMB

THYRISTOR 230V 400A SMB

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Thyristors Thyristors Thyristors
Product Number 1098581-SMP2300SCMC SMP2300SCMC 761-SMP2300SCMC
Product Name TVS - TVS - Thyristors - SMP2300SCMC Triacs THYRISTOR 230V 400A SMB
VDRM 230 volts
Package Type DO-214AA, SMB
Pin Count 2
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - 8P2M-AZ - 858531-8P2M-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 2548768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details
B-2 and B-2T Series SCR/Diode Module - B633-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Thyristor Type SCR
Package Type TO-200AC
VDRM 3600 volts
View Details