STMicroelectronics, Inc. TRIACs BTB12-800CWRG

Description
TRIAC Alternistor - Snubberless 800V 12A Through Hole TO-220
Request a Quote Datasheet
Description
TRIAC Alternistor - Snubberless 800V 12A Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-4180-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 12A Through Hole TO-220

TRIAC Alternistor - Snubberless 800V 12A Through Hole TO-220

Buy Now Datasheet
12A standard and Snubberless™ Triacs Product overview: BTB12-800CWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB12-800CWRG can be used for catalog matching and distributor lookup.

12A standard and Snubberless™ Triacs Product overview: BTB12-800CWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB12-800CWRG can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - BTB12-800CWRG - 123892-BTB12-800CWRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTB12-800CWRG
123892-BTB12-800CWRG
Triacs - BTB12-800CWRG 123892-BTB12-800CWRG
Manufacturer: STMicroelectronics Win Source Part Number: 123892-BTB12-800CWRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 35mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 35mA Current - On State (It (RMS)) (Max): 12A Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 123892-BTB12-800CWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 35mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 12A
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRIAC ALTERNISTOR 800V TO220AB - 761-BTB12-800CWRG - Utmel Electronic Limited
Hong Kong, China
TRIAC ALTERNISTOR 800V TO220AB
761-BTB12-800CWRG
TRIAC ALTERNISTOR 800V TO220AB 761-BTB12-800CWRG
TRIAC ALTERNISTOR 800V TO220AB

TRIAC ALTERNISTOR 800V TO220AB

Supplier's Site
Sheung Wan, Hong Kong
Triacs 12 Amp 800 Volt

Triacs 12 Amp 800 Volt

Buy Now Datasheet
TRIAC ALTERNISTOR 800V TO220AB

TRIAC ALTERNISTOR 800V TO220AB

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Thyristors Triacs Triacs Triacs Thyristors Triacs
Product Number 497-4180-5-ND 300-BTB12-800CWRG 123892-BTB12-800CWRG 761-BTB12-800CWRG BTB12-800CWRG BTB12-800CWRG
Product Name TRIACs 12A Triac Triacs - BTB12-800CWRG TRIAC ALTERNISTOR 800V TO220AB Triacs TRIACs
Package Type TO-220; TO-220-3 TO-220AB TO-220AB TO-220-3 TO-220-3
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS
VRRM 800 volts 800 volts
VDRM 800 volts
Unlock Full Specs
to access all available technical data