Bourns, Inc. SCRs TIC126D-S

Description
SCR 400V 12A Standard Recovery Through Hole TO-220
Request a Quote Datasheet
Description
SCR 400V 12A Standard Recovery Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - TIC126D-S-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 12A Standard Recovery Through Hole TO-220

SCR 400V 12A Standard Recovery Through Hole TO-220

Buy Now Datasheet
SCRs - Single - TIC126D-S - 796762-TIC126D-S - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - TIC126D-S
796762-TIC126D-S
SCRs - Single - TIC126D-S 796762-TIC126D-S
Manufacturer: Bourns Inc. Win Source Part Number: 796762-TIC126D-S Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 110°C Package: TO-220-3 Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 100A @ 50Hz SCR Type: Standard Recovery Part Status: Obsolete(EOL) Family Name: TIC126D Categories: Discrete Semiconductor Products Manufacturer Package: TO-220 Current - On State (It (RMS)) (Maximum): 12A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 20mA Current - Hold (Ih) (Maximum): 40mA Voltage - On State (Vtm) (Maximum): 1.4V Current - On State (It (AV)) (Maximum): 7.5A Current - Off State (Maximum): 2mA Alternative Parts (Cross-Reference): TYN408G; TXN408G; TXN408GRG; SF5G48; Introduction Date: May 23, 1993 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 796762-TIC126D-S
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 110°C
Package: TO-220-3
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A @ 50Hz
SCR Type: Standard Recovery
Part Status: Obsolete(EOL)
Family Name: TIC126D
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220
Current - On State (It (RMS)) (Maximum): 12A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 20mA
Current - Hold (Ih) (Maximum): 40mA
Voltage - On State (Vtm) (Maximum): 1.4V
Current - On State (It (AV)) (Maximum): 7.5A
Current - Off State (Maximum): 2mA
Alternative Parts (Cross-Reference): TYN408G; TXN408G; TXN408GRG; SF5G48;
Introduction Date: May 23, 1993
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - TIC126D-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
TIC126D-S
Discrete Semiconductor Products - Thyristors - SCRs TIC126D-S
SCR 400V 12A TO220

SCR 400V 12A TO220

Supplier's Site
Thyristor SCR 400V 100A 3-Pin(3+Tab) TO-220 - 103-TIC126D-S - Utmel Electronic Limited
Hong Kong, China
Thyristor SCR 400V 100A 3-Pin(3+Tab) TO-220
103-TIC126D-S
Thyristor SCR 400V 100A 3-Pin(3+Tab) TO-220 103-TIC126D-S
Thyristor SCR 400V 100A 3-Pin(3+Tab) TO-220

Thyristor SCR 400V 100A 3-Pin(3+Tab) TO-220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number TIC126D-S-ND 796762-TIC126D-S TIC126D-S 103-TIC126D-S
Product Name SCRs SCRs - Single - TIC126D-S Discrete Semiconductor Products - Thyristors - SCRs Thyristor SCR 400V 100A 3-Pin(3+Tab) TO-220
Thyristor Type SCR SCR SCR SCR
Package Type TO-220; TO-220-3 TO-220-3 TO-220-3 TO-220-3
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
VDRM 400 volts 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T920N06TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AA, A-PUK
VDRM 600 volts
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details
SCRs - Single - MCR22-6G - 884397-MCR22-6G - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-92 (TO-226)
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Thyristors - 9056197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type T 40
Pin Count 7
View Details