Littelfuse, Inc. Low Power TRIAC up to 1200V Q4010R5TP

Description
10 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass-passivated junctions Voltage capability up to 1000 V Surge capability up to 120 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave
Request a Quote Datasheet
Description
10 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass-passivated junctions Voltage capability up to 1000 V Surge capability up to 120 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q4010R5TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q4010R5TP
Low Power TRIAC up to 1200V Q4010R5TP
10 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass-passivated junctions Voltage capability up to 1000 V Surge capability up to 120 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave

10 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass-passivated junctions Voltage capability up to 1000 V Surge capability up to 120 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave

Supplier's Site Datasheet
Triacs - Q4010R5TP - 792773-Q4010R5TP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q4010R5TP
792773-Q4010R5TP
Triacs - Q4010R5TP 792773-Q4010R5TP
Manufacturer: Littelfuse Inc. Win Source Part Number: 792773-Q4010R5TP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-220-3 Configuration: Single Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 120A Triac Type: Standard Family Name: Q4010R5 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220 Non-Isolated Tab Current - On State (It (RMS)) (Maximum): 10A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 50mA Current - Hold (Ih) (Maximum): 50mA Alternative Parts (Cross-Reference): CTB12400BW; MAC218-6; TIC246D; CTB08-400B; Introduction Date: September 08, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 792773-Q4010R5TP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-3
Configuration: Single
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 120A
Triac Type: Standard
Family Name: Q4010R5
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220 Non-Isolated Tab
Current - On State (It (RMS)) (Maximum): 10A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 50mA
Current - Hold (Ih) (Maximum): 50mA
Alternative Parts (Cross-Reference): CTB12400BW; MAC218-6; TIC246D; CTB08-400B;
Introduction Date: September 08, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRIACs - F7272-ND - DigiKey
Thief River Falls, MN, United States
TRIACs
F7272-ND
TRIACs F7272-ND
TRIAC Standard 400V 10A Through Hole TO-220 Non-Isolated Tab

TRIAC Standard 400V 10A Through Hole TO-220 Non-Isolated Tab

Buy Now Datasheet
Singapore, Singapore
400V 10A Triac
300-Q4010R5TP
400V 10A Triac 300-Q4010R5TP
4 Quadrant Logic Level TRIAC, 400V V(DRM), 10A I(T)RMS, TO-220AB, TO-220AB, 3 PIN Product overview: Q4010R5TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q4010R5TP can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 400V V(DRM), 10A I(T)RMS, TO-220AB, TO-220AB, 3 PIN Product overview: Q4010R5TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q4010R5TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q4010R5TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q4010R5TP
Discrete Semiconductor Products - Thyristors - TRIACs Q4010R5TP
TRIAC 400V 10A TO220

TRIAC 400V 10A TO220

Supplier's Site
Triacs 400V 10A 50-50-50mA - 461-Q4010R5TP - Utmel Electronic Limited
Hong Kong, China
Triacs 400V 10A 50-50-50mA
461-Q4010R5TP
Triacs 400V 10A 50-50-50mA 461-Q4010R5TP
Triacs 400V 10A 50-50-50mA

Triacs 400V 10A 50-50-50mA

Supplier's Site
TRIAC 400V 10A TO220

TRIAC 400V 10A TO220

Supplier's Site Datasheet
Triac; Peak Repetitive Off State Voltage Littelfuse - 71J1787 - Newark, An Avnet Company
Chicago, IL, United States
Triac; Peak Repetitive Off State Voltage Littelfuse
71J1787
Triac; Peak Repetitive Off State Voltage Littelfuse 71J1787
Triac; Peak Repetitive Off State Voltage:400V; On State RMS Current:10A; Triac Case Style:TO-220; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:110A; Holding Current Max:50mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Triac; Peak Repetitive Off State Voltage:400V; On State RMS Current:10A; Triac Case Style:TO-220; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:110A; Holding Current Max:50mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Triacs 400V 10A 50-50-50mA

Triacs 400V 10A 50-50-50mA

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> TRIACs
Q4010R5TP
Triode/MOS Tube/Transistor >> TRIACs Q4010R5TP
50mA 50mA 400V TO-220 TRIACs ROHS

50mA 50mA 400V TO-220 TRIACs ROHS

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Triacs Triacs Thyristors Triacs Triacs Triacs Triacs Triacs Thyristors Triacs
Product Number Q4010R5TP 792773-Q4010R5TP F7272-ND 300-Q4010R5TP Q4010R5TP 461-Q4010R5TP Q4010R5TP 71J1787 Q4010R5TP Q4010R5TP
Product Name Low Power TRIAC up to 1200V Triacs - Q4010R5TP TRIACs 400V 10A Triac Discrete Semiconductor Products - Thyristors - TRIACs Triacs 400V 10A 50-50-50mA TRIACs Triac; Peak Repetitive Off State Voltage Littelfuse Triacs Triode/MOS Tube/Transistor >> TRIACs
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
VDRM 400 volts 400 volts 400 volts 400 volts
VTM 1.6 volts
IT(RMS) 10 amps 10 amps 10 amps
Package Type TO-220-3 TO-220; TO-220-3 TO-220-3 TO-220-3 TO-220-3 TO-220-3 TO-220; TO-220 TO-220
Unlock Full Specs
to access all available technical data