STMicroelectronics, Inc. 4A Triac T410-800H

Description
4A logic level Triacs Product overview: T410-800H from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T410-800H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4A logic level Triacs Product overview: T410-800H from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T410-800H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4A logic level Triacs Product overview: T410-800H from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T410-800H can be used for catalog matching and distributor lookup.

4A logic level Triacs Product overview: T410-800H from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T410-800H can be used for catalog matching and distributor lookup.

Supplier's Site
TRIACs - 497-12715-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 4A Through Hole TO-251 (IPAK)

TRIAC Logic - Sensitive Gate 800V 4A Through Hole TO-251 (IPAK)

Buy Now Datasheet
Triacs - T410-800H - 1104832-T410-800H - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T410-800H
1104832-T410-800H
Triacs - T410-800H 1104832-T410-800H
Manufacturer: STMicroelectronics Win Source Part Number: 1104832-T410-800H Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 15mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 4A Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 31A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: I-Pak Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1104832-T410-800H
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 15mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 31A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: I-Pak
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRIAC SENS GATE 800V 4A IPAK - 761-T410-800H - Utmel Electronic Limited
Hong Kong, China
TRIAC SENS GATE 800V 4A IPAK
761-T410-800H
TRIAC SENS GATE 800V 4A IPAK 761-T410-800H
TRIAC SENS GATE 800V 4A IPAK

TRIAC SENS GATE 800V 4A IPAK

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - T410-800H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T410-800H
Discrete Semiconductor Products - Thyristors - TRIACs T410-800H
TRIAC SENS GATE 800V 4A TO251

TRIAC SENS GATE 800V 4A TO251

Supplier's Site
Sheung Wan, Hong Kong
Triacs 4.0 Amp 800 Volt

Triacs 4.0 Amp 800 Volt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Triacs Triacs Triacs Thyristors
Product Number 300-T410-800H 497-12715-5-ND 1104832-T410-800H 761-T410-800H T410-800H T410-800H
Product Name 4A Triac TRIACs Triacs - T410-800H TRIAC SENS GATE 800V 4A IPAK Discrete Semiconductor Products - Thyristors - TRIACs Triacs
Standards and Certifications RoHS RoHS
Package Type TO-251-3 IPAK; TO-251-3 Short Leads, IPAK, TO-251AA I-Pak TO-251-3 Short Leads, IPak, TO-251AA TO-251-3 Short Leads, IPAK, TO-251AA
VRRM 800 volts 800 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 125 C (-40 to 257 F)
VDRM 800 volts 800 volts
Unlock Full Specs
to access all available technical data