STMicroelectronics, Inc. 800V 1A Triac Z0109NN 5AA4

Description
TRIAC SENS GATE 800V 1A SOT223 Product overview: Z0109NN 5AA4 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0109NN 5AA4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC SENS GATE 800V 1A SOT223 Product overview: Z0109NN 5AA4 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0109NN 5AA4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 1A Triac
300-Z0109NN 5AA4
800V 1A Triac 300-Z0109NN 5AA4
TRIAC SENS GATE 800V 1A SOT223 Product overview: Z0109NN 5AA4 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0109NN 5AA4 can be used for catalog matching and distributor lookup.

TRIAC SENS GATE 800V 1A SOT223 Product overview: Z0109NN 5AA4 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0109NN 5AA4 can be used for catalog matching and distributor lookup.

Supplier's Site
TRIACs - 497-4509-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 1A Surface Mount SOT-223

TRIAC Logic - Sensitive Gate 800V 1A Surface Mount SOT-223

Buy Now Datasheet
TRIACs - 497-4509-6-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 1A Surface Mount SOT-223

TRIAC Logic - Sensitive Gate 800V 1A Surface Mount SOT-223

Buy Now Datasheet
TRIACs - 497-4509-1-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 1A Surface Mount SOT-223

TRIAC Logic - Sensitive Gate 800V 1A Surface Mount SOT-223

Buy Now Datasheet
Triacs - Z0109NN 5AA4 - 105111-Z0109NN 5AA4 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Z0109NN 5AA4
105111-Z0109NN 5AA4
Triacs - Z0109NN 5AA4 105111-Z0109NN 5AA4
Manufacturer: STMicroelectronics Win Source Part Number: 105111-Z0109NN 5AA4 Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 10mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 1A Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.5A Triac Type: Logic - Sensitive Gate Family Name: Z0109N Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-223 Alternative Parts (Cross-Reference): CQ223N TR13; L0109NTRP; BTA2008W-800D,135; CQ223N BK; Introduction Date: June 29, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 105111-Z0109NN 5AA4
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 1A
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.5A
Triac Type: Logic - Sensitive Gate
Family Name: Z0109N
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-223
Alternative Parts (Cross-Reference): CQ223N TR13; L0109NTRP; BTA2008W-800D,135; CQ223N BK;
Introduction Date: June 29, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TRIAC SENS GATE 800V 1A SOT223

TRIAC SENS GATE 800V 1A SOT223

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Z0109NN 5AA4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Z0109NN 5AA4
Discrete Semiconductor Products - Thyristors - TRIACs Z0109NN 5AA4
TRIAC SENS GATE 800V 1A SOT223

TRIAC SENS GATE 800V 1A SOT223

Supplier's Site
Sheung Wan, Hong Kong
Triacs 1.0 Amp 800 Volt

Triacs 1.0 Amp 800 Volt

Buy Now Datasheet
TRIAC SENS GATE 800V 1A SOT223 - 761-Z0109NN 5AA4 - Utmel Electronic Limited
Hong Kong, China
TRIAC SENS GATE 800V 1A SOT223
761-Z0109NN 5AA4
TRIAC SENS GATE 800V 1A SOT223 761-Z0109NN 5AA4
TRIAC SENS GATE 800V 1A SOT223

TRIAC SENS GATE 800V 1A SOT223

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Triacs Thyristors Triacs Triacs Triacs Thyristors Triacs
Product Number 300-Z0109NN 5AA4 497-4509-2-ND 105111-Z0109NN 5AA4 Z0109NN 5AA4 Z0109NN 5AA4 Z0109NN 5AA4 761-Z0109NN 5AA4
Product Name 800V 1A Triac TRIACs Triacs - Z0109NN 5AA4 TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triacs TRIAC SENS GATE 800V 1A SOT223
Standards and Certifications RoHS RoHS
Package Type Tape & Reel (TR) TO-261-4, TO-261AA SOT-223 TO-261-4, TO-261AA TO-261-4, TO-261AA TO-261-4, TO-261AA
Pin Count 4
VDRM 800 volts 800 volts 800 volts 800 volts
ITSM 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data