Littelfuse, Inc. SCRs - Single - CS30-16IO1 CS30-16IO1

Description
Manufacturer: IXYS Win Source Part Number: 1030328-CS30-16IO1 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 100mA Voltage - Off State: 1600V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 55mA Voltage - On State (Vtm) (Max): 1.63V Current - On State (It (AV)) (Max): 30A Current - On State (It (RMS)) (Max): 49A Current - Off State (Max): 50μA Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 430A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: TO-247AD Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1030328-CS30-16IO1 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 100mA Voltage - Off State: 1600V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 55mA Voltage - On State (Vtm) (Max): 1.63V Current - On State (It (AV)) (Max): 30A Current - On State (It (RMS)) (Max): 49A Current - Off State (Max): 50μA Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 430A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: TO-247AD Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - CS30-16IO1 - 1030328-CS30-16IO1 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - CS30-16IO1
1030328-CS30-16IO1
SCRs - Single - CS30-16IO1 1030328-CS30-16IO1
Manufacturer: IXYS Win Source Part Number: 1030328-CS30-16IO1 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 100mA Voltage - Off State: 1600V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 55mA Voltage - On State (Vtm) (Max): 1.63V Current - On State (It (AV)) (Max): 30A Current - On State (It (RMS)) (Max): 49A Current - Off State (Max): 50μA Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 430A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: TO-247AD Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1030328-CS30-16IO1
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 100mA
Voltage - Off State: 1600V
Voltage - Gate Trigger (Vgt) (Max): 1V
Current - Gate Trigger (Igt) (Max): 55mA
Voltage - On State (Vtm) (Max): 1.63V
Current - On State (It (AV)) (Max): 30A
Current - On State (It (RMS)) (Max): 49A
Current - Off State (Max): 50μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 430A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: TO-247AD
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SCRs - CS30-16IO1-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.6kV 49A Standard Recovery Through Hole TO-247AD

SCR 1.6kV 49A Standard Recovery Through Hole TO-247AD

Buy Now Datasheet
Thyristor SCR 1.6KV 430A 3-Pin(3+Tab) TO-247AD Tube - 401-CS30-16IO1 - Utmel Electronic Limited
Hong Kong, China
Thyristor SCR 1.6KV 430A 3-Pin(3+Tab) TO-247AD Tube
401-CS30-16IO1
Thyristor SCR 1.6KV 430A 3-Pin(3+Tab) TO-247AD Tube 401-CS30-16IO1
Thyristor SCR 1.6KV 430A 3-Pin(3+Tab) TO-247AD Tube

Thyristor SCR 1.6KV 430A 3-Pin(3+Tab) TO-247AD Tube

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - CS30-16IO1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
CS30-16IO1
Discrete Semiconductor Products - Thyristors - SCRs CS30-16IO1
SCR 1.6KV 49A TO247AD

SCR 1.6KV 49A TO247AD

Supplier's Site
SCR 1.6KV 49A TO247AD

SCR 1.6KV 49A TO247AD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 1030328-CS30-16IO1 CS30-16IO1-ND 401-CS30-16IO1 CS30-16IO1 CS30-16IO1
Product Name SCRs - Single - CS30-16IO1 SCRs Thyristor SCR 1.6KV 430A 3-Pin(3+Tab) TO-247AD Tube Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR SCR SCR
Package Type TO-247AD TO-247-3 TO-3P-3 Full Pack TO-247-3 TO-247-3
VDRM 1600 volts 1600 volts 1600 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Pin Count 3
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B671-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC16FGM-AZ - 909180-AC16FGM-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 14
Pin Count 3
View Details
Scr Thyristor, 1.8Kv, 190A Rohs Compliant Infineon - 42AH2123 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers