STMicroelectronics, Inc. 40A Triac TPDV840RG

Description
40A high-voltage Triacs Product overview: TPDV840RG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TPDV840RG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
40A high-voltage Triacs Product overview: TPDV840RG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TPDV840RG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40A Triac
300-TPDV840RG
40A Triac 300-TPDV840RG
40A high-voltage Triacs Product overview: TPDV840RG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TPDV840RG can be used for catalog matching and distributor lookup.

40A high-voltage Triacs Product overview: TPDV840RG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-TPDV840RG can be used for catalog matching and distributor lookup.

Supplier's Site
TRIACs - 497-TPDV840RG-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 40A Through Hole TOP3

TRIAC Alternistor - Snubberless 800V 40A Through Hole TOP3

Buy Now Datasheet
Triacs - TPDV840RG - 797826-TPDV840RG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - TPDV840RG
797826-TPDV840RG
Triacs - TPDV840RG 797826-TPDV840RG
Manufacturer: STMicroelectronics Win Source Part Number: 797826-TPDV840RG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TOP-3 Configuration: Single Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 350A, 370A Triac Type: Alternistor - Snubberless Family Name: TPDV840 Categories: Discrete Semiconductor Products Manufacturer Package: TOP3 Current - On State (It (RMS)) (Maximum): 40A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 200mA Current - Hold (Ih) (Maximum): 50mA Alternative Parts (Cross-Reference): TPDV840; Introduction Date: August 21, 1995 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 797826-TPDV840RG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TOP-3
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 350A, 370A
Triac Type: Alternistor - Snubberless
Family Name: TPDV840
Categories: Discrete Semiconductor Products
Manufacturer Package: TOP3
Current - On State (It (RMS)) (Maximum): 40A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 200mA
Current - Hold (Ih) (Maximum): 50mA
Alternative Parts (Cross-Reference): TPDV840;
Introduction Date: August 21, 1995
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRIACs - 6870997 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
6870997
TRIACs 6870997
TRIAC 40A 800V TOP3

TRIAC 40A 800V TOP3

Supplier's Site
TRIACs - 6870997P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
6870997P
TRIACs 6870997P
TRIAC 40A 800V TOP3

TRIAC 40A 800V TOP3

Supplier's Site
TRIACs - 1686661 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1686661
TRIACs 1686661
TRIAC 40A 800V TOP3

TRIAC 40A 800V TOP3

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - TPDV840RG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
TPDV840RG
Discrete Semiconductor Products - Thyristors - TRIACs TPDV840RG
TRIAC ALTERNISTOR 800V 40A TOP3

TRIAC ALTERNISTOR 800V 40A TOP3

Supplier's Site
Sheung Wan, Hong Kong
Triacs 40 Amp 800 Volt

Triacs 40 Amp 800 Volt

Buy Now Datasheet
TRIAC ALTERNISTOR 800V 40A TOP3 - 761-TPDV840RG - Utmel Electronic Limited
Hong Kong, China
TRIAC ALTERNISTOR 800V 40A TOP3
761-TPDV840RG
TRIAC ALTERNISTOR 800V 40A TOP3 761-TPDV840RG
TRIAC ALTERNISTOR 800V 40A TOP3

TRIAC ALTERNISTOR 800V 40A TOP3

Supplier's Site
Triac, 40A, 800V, Top-3I; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics - 07AH7195 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 40A, 800V, Top-3I; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics
07AH7195
Triac, 40A, 800V, Top-3I; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics 07AH7195
TRIAC, 40A, 800V, TOP-3I; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):40A; Triac Case Style:TOP-3I; Gate Trigger Current Max (QI), Igt:200mA; Gate Trigger Voltage Max Vgt:1.5V; Peak Gate Power:40W; PeakRoHS Compliant: Yes

TRIAC, 40A, 800V, TOP-3I; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):40A; Triac Case Style:TOP-3I; Gate Trigger Current Max (QI), Igt:200mA; Gate Trigger Voltage Max Vgt:1.5V; Peak Gate Power:40W; PeakRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company
Product Category Triacs Thyristors Triacs Triacs Triacs Triacs Thyristors Triacs Triacs
Product Number 300-TPDV840RG 497-TPDV840RG-ND 797826-TPDV840RG 6870997 6870997P TPDV840RG TPDV840RG 761-TPDV840RG 07AH7195
Product Name 40A Triac TRIACs Triacs - TPDV840RG TRIACs TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triacs TRIAC ALTERNISTOR 800V 40A TOP3 Triac, 40A, 800V, Top-3I; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics
Standards and Certifications RoHS RoHS RoHS RoHS
VRRM 800 volts 800 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type TOP-3 TOP-3 Top3 TOP TOP-3 TOP-3 TOP-3I
VDRM 800 volts 800 volts 800 volts
Unlock Full Specs
to access all available technical data