Manufacturer: ON Semiconductor
Win Source Part Number: 812330-FOD4208V
Packaging: Tube
Mounting Style: Through Hole
Approvals: cUL, FIMKO, UL, VDE
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.28V
Voltage - Off State: 800V
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current - Hold (Ih): 500μA
Zero Crossing Circuit: No
Static dV/dt (Min): 10kV/μs
Turn On Time: 60μs
Supplier Device Package: 6-DIP
Temperature Range - Operating: -55°C ~ 100°C
Manufacturer Package: 6-DIP
Current - LED Trigger (Ift) (Maximum): 2mA
Current - DC Forward (If) (Maximum): 30mA
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
TRIAC DRIVER, DIP-6, RANDOM PHASE
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | 812330-FOD4208V | 598-FOD4208V |
| Product Name | Optoisolators - Triac, SCR Output - FOD4208V | TRIAC DRIVER, DIP-6, RANDOM PHASE |
| Package Type | DIP; 6-DIP | DIP; 6-DIP (0.300, 7.62mm) |
| VDRM | 800 volts | 800 volts |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |
| Standards and Certifications | RoHS |