STMicroelectronics, Inc. TRIACs Z0109MN 5AA4

Description
Z0109MN 5AA4,Thyristor Triac 600V 1A
Request a Quote Datasheet
Description
Z0109MN 5AA4,Thyristor Triac 600V 1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 7959205 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
7959205
TRIACs 7959205
Z0109MN 5AA4,Thyristor Triac 600V 1A

Z0109MN 5AA4,Thyristor Triac 600V 1A

Supplier's Site
TRIACs - 7959205P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
7959205P
TRIACs 7959205P
Z0109MN 5AA4,Thyristor Triac 600V 1A

Z0109MN 5AA4,Thyristor Triac 600V 1A

Supplier's Site
TRIACs - 1656742 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1656742
TRIACs 1656742
Z0109MN 5AA4,Thyristor Triac 600V 1A

Z0109MN 5AA4,Thyristor Triac 600V 1A

Supplier's Site
Singapore, Singapore
600V 8.5A Triac
300-Z0109MN 5AA4
600V 8.5A Triac 300-Z0109MN 5AA4
TRIAC 600V 8.5A 4-Pin(3+Tab) SOT-223 T/R Product overview: Z0109MN 5AA4 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8.5A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8.5A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0109MN 5AA4 can be used for catalog matching and distributor lookup.

TRIAC 600V 8.5A 4-Pin(3+Tab) SOT-223 T/R Product overview: Z0109MN 5AA4 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8.5A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8.5A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0109MN 5AA4 can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - Z0109MN 5AA4 - 801186-Z0109MN 5AA4 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Z0109MN 5AA4
801186-Z0109MN 5AA4
Triacs - Z0109MN 5AA4 801186-Z0109MN 5AA4
Manufacturer: STMicroelectronics Win Source Part Number: 801186-Z0109MN 5AA4 Packaging: Reel Mounting Style: SMD Configuration: Single Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.5A Triac Type: Logic - Sensitive Gate Supplier Device Package: SOT-223 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: TO-261-4, TO-261AA Current - On State (It (RMS)) (Maximum): 1A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 10mA Current - Hold (Ih) (Maximum): 10mA Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Part Number Series: Z0109

Manufacturer: STMicroelectronics
Win Source Part Number: 801186-Z0109MN 5AA4
Packaging: Reel
Mounting Style: SMD
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.5A
Triac Type: Logic - Sensitive Gate
Supplier Device Package: SOT-223
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: TO-261-4, TO-261AA
Current - On State (It (RMS)) (Maximum): 1A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 10mA
Current - Hold (Ih) (Maximum): 10mA
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Part Number Series: Z0109

Buy Now
TRIACs - 497-6812-6-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223

TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223

Buy Now Datasheet
TRIACs - 497-6812-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223

TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223

Buy Now Datasheet
TRIACs - 497-6812-1-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223

TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Z0109MN 5AA4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Z0109MN 5AA4
Discrete Semiconductor Products - Thyristors - TRIACs Z0109MN 5AA4
TRIAC SENS GATE 600V 1A SOT223

TRIAC SENS GATE 600V 1A SOT223

Supplier's Site
Sheung Wan, Hong Kong
Triacs 1.0 Amp 600 Volt

Triacs 1.0 Amp 600 Volt

Buy Now Datasheet
Triac, 600V, 1A, Sot-223; Peak Repetitive Off State Voltage Stmicroelectronics - 26M5011 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 1A, Sot-223; Peak Repetitive Off State Voltage Stmicroelectronics
26M5011
Triac, 600V, 1A, Sot-223; Peak Repetitive Off State Voltage Stmicroelectronics 26M5011
TRIAC, 600V, 1A, SOT-223; Peak Repetitive Off State Voltage:600V; On State RMS Current:1A; Triac Case Style:SOT-223; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:8A; Holding Current Max:10mA; No. of Pins:4Pins RoHS Compliant: Yes

TRIAC, 600V, 1A, SOT-223; Peak Repetitive Off State Voltage:600V; On State RMS Current:1A; Triac Case Style:SOT-223; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:8A; Holding Current Max:10mA; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site
TRIAC SENS GATE 600V 1A SOT223 - 761-Z0109MN 5AA4 - Utmel Electronic Limited
Hong Kong, China
TRIAC SENS GATE 600V 1A SOT223
761-Z0109MN 5AA4
TRIAC SENS GATE 600V 1A SOT223 761-Z0109MN 5AA4
TRIAC SENS GATE 600V 1A SOT223

TRIAC SENS GATE 600V 1A SOT223

Supplier's Site
TRIAC SENS GATE 600V 1A SOT223

TRIAC SENS GATE 600V 1A SOT223

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Triacs Triacs Triacs Triacs Thyristors Triacs Thyristors Triacs Triacs Triacs
Product Number 7959205 7959205P 300-Z0109MN 5AA4 801186-Z0109MN 5AA4 497-6812-6-ND Z0109MN 5AA4 Z0109MN 5AA4 26M5011 761-Z0109MN 5AA4 Z0109MN 5AA4
Product Name TRIACs TRIACs 600V 8.5A Triac Triacs - Z0109MN 5AA4 TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triacs Triac, 600V, 1A, Sot-223; Peak Repetitive Off State Voltage Stmicroelectronics TRIAC SENS GATE 600V 1A SOT223 TRIACs
Standards and Certifications RoHS RoHS RoHS RoHS
Package Type SOT223; Sot-223 SOT223; SOT-223 SOT-223 TO-261-4, TO-261AA TO-261-4, TO-261AA TO-261-4, TO-261AA SOT223; SOT-223 TO-261-4, TO-261AA TO-261-4, TO-261AA
Pin Count 4 4 4
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data