Vishay Precision Group SCRs VS-2N5206

Description
SCR 1kV 35A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
Request a Quote Datasheet
Description
SCR 1kV 35A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - VS-2N5206-ND - DigiKey
Thief River Falls, MN, United States
SCR 1kV 35A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)

SCR 1kV 35A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)

Buy Now Datasheet
SCRs - Single - VS-2N5206 - 762252-VS-2N5206 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - VS-2N5206
762252-VS-2N5206
SCRs - Single - VS-2N5206 762252-VS-2N5206
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 762252-VS-2N5206 Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C Package: TO-208AA, TO-48-3, Stud Mounting: Chassis, Stud Mount Voltage - Off State: 1000V Current - Non Rep. Surge 50, 60Hz (Itsm): 285A, 300A SCR Type: Standard Recovery Family Name: VS-2N5206 Categories: Discrete Semiconductor Products Manufacturer Package: TO-208AA (TO-48) Current - On State (It (RMS)) (Maximum): 35A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 40mA Current - Hold (Ih) (Maximum): 200mA Voltage - On State (Vtm) (Maximum): 2.3V Current - On State (It (AV)) (Maximum): 22A Current - Off State (Maximum): 2mA Alternative Parts (Cross-Reference): CR20F-20; ; Estimated EOL Date: 2026 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 762252-VS-2N5206
Packaging: Bulk
Operating Temperature Range: -40°C ~ 125°C
Package: TO-208AA, TO-48-3, Stud
Mounting: Chassis, Stud Mount
Voltage - Off State: 1000V
Current - Non Rep. Surge 50, 60Hz (Itsm): 285A, 300A
SCR Type: Standard Recovery
Family Name: VS-2N5206
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-208AA (TO-48)
Current - On State (It (RMS)) (Maximum): 35A
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 40mA
Current - Hold (Ih) (Maximum): 200mA
Voltage - On State (Vtm) (Maximum): 2.3V
Current - On State (It (AV)) (Maximum): 22A
Current - Off State (Maximum): 2mA
Alternative Parts (Cross-Reference): CR20F-20; ;
Estimated EOL Date: 2026
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
VISHAY VS-2N5206 SCR THYRISTOR, 22A, 1KV, TO-208AA - 884-VS-2N5206 - Utmel Electronic Limited
Hong Kong, China
VISHAY VS-2N5206 SCR THYRISTOR, 22A, 1KV, TO-208AA
884-VS-2N5206
VISHAY VS-2N5206 SCR THYRISTOR, 22A, 1KV, TO-208AA 884-VS-2N5206
VISHAY VS-2N5206 SCR THYRISTOR, 22A, 1KV, TO-208AA

VISHAY VS-2N5206 SCR THYRISTOR, 22A, 1KV, TO-208AA

Supplier's Site
Scr Thyristor, 22A, 1Kv, To-208Aa; Scr Module Type Vishay - 09F5958 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 22A, 1Kv, To-208Aa; Scr Module Type Vishay
09F5958
Scr Thyristor, 22A, 1Kv, To-208Aa; Scr Module Type Vishay 09F5958
SCR THYRISTOR, 22A, 1KV, TO-208AA; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1kV; Gate Trigger Current Max:40mA; Average Forward Current:22A; On State RMS Current:35A; Gate Trigger Voltage Max:2V; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 22A, 1KV, TO-208AA; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1kV; Gate Trigger Current Max:40mA; Average Forward Current:22A; On State RMS Current:35A; Gate Trigger Voltage Max:2V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - VS-2N5206 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-2N5206
Discrete Semiconductor Products - Thyristors - SCRs VS-2N5206
SCR 1KV 35A TO208AA

SCR 1KV 35A TO208AA

Supplier's Site
Sheung Wan, Hong Kong
SCRs 1000 Volt 35 Amp

SCRs 1000 Volt 35 Amp

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number VS-2N5206-ND 762252-VS-2N5206 884-VS-2N5206 09F5958 VS-2N5206 VS-2N5206
Product Name SCRs SCRs - Single - VS-2N5206 VISHAY VS-2N5206 SCR THYRISTOR, 22A, 1KV, TO-208AA Scr Thyristor, 22A, 1Kv, To-208Aa; Scr Module Type Vishay Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR SCR SCR
Package Type TO-208AA, TO-48-3, Stud TO-208AA, TO-48-3, Stud TO-208AA, TO-48-3, Stud TO-208AA, TO-48-3, Stud
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 1000 volts 1000 volts
Pin Count 2
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR8FM-12LB#BB0 - 913118-BCR8FM-12LB#BB0 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 1832268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipont®1
Pin Count 9
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TDB6HK124N16RRBPSA1 - Acme Chip Technology Co., Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
2 suppliers
M50 Series High Surge Current Rectifiers - M5010065V - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details