STMicroelectronics, Inc. TRIACs BTA06-600BRG

Description
TRIAC Standard 600V 6A Through Hole TO-220
Request a Quote Datasheet
Description
TRIAC Standard 600V 6A Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-6661-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 6A Through Hole TO-220

TRIAC Standard 600V 6A Through Hole TO-220

Buy Now Datasheet
Triacs - BTA06-600BRG - 079704-BTA06-600BRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA06-600BRG
079704-BTA06-600BRG
Triacs - BTA06-600BRG 079704-BTA06-600BRG
Manufacturer: STMicroelectronics Win Source Part Number: 079704-BTA06-600BRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 50mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 6A Current - Non Rep. Surge 50, 60Hz (Itsm): 60A, 63A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 079704-BTA06-600BRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 6A
Current - Non Rep. Surge 50, 60Hz (Itsm): 60A, 63A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTA06-600BRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA06-600BRG
Discrete Semiconductor Products - Thyristors - TRIACs BTA06-600BRG
TRIAC 600V 6A TO220

TRIAC 600V 6A TO220

Supplier's Site
STMICROELECTRONICS BTA06-600BRG Triac, 600 V, 50 mA, 1 W, 1.5 V, TO-220AB, 60 A - 761-BTA06-600BRG - Utmel Electronic Limited
Hong Kong, China
STMICROELECTRONICS BTA06-600BRG Triac, 600 V, 50 mA, 1 W, 1.5 V, TO-220AB, 60 A
761-BTA06-600BRG
STMICROELECTRONICS BTA06-600BRG Triac, 600 V, 50 mA, 1 W, 1.5 V, TO-220AB, 60 A 761-BTA06-600BRG
STMICROELECTRONICS BTA06-600BRG Triac, 600 V, 50 mA, 1 W, 1.5 V, TO-220AB, 60 A

STMICROELECTRONICS BTA06-600BRG Triac, 600 V, 50 mA, 1 W, 1.5 V, TO-220AB, 60 A

Supplier's Site
TRIAC 600V 6A TO220AB

TRIAC 600V 6A TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 6 Amp 600 Volt

Triacs 6 Amp 600 Volt

Buy Now Datasheet
Triac, 600 V, 50 Ma, 6 A, 60 A, 50 Ma, 1.5 V Rohs Compliant Stmicroelectronics - 25M7844 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600 V, 50 Ma, 6 A, 60 A, 50 Ma, 1.5 V Rohs Compliant Stmicroelectronics
25M7844
Triac, 600 V, 50 Ma, 6 A, 60 A, 50 Ma, 1.5 V Rohs Compliant Stmicroelectronics 25M7844
Triac, 600 V, 50 mA, 6 A, 60 A, 50 mA, 1.5 V RoHS Compliant: Yes

Triac, 600 V, 50 mA, 6 A, 60 A, 50 mA, 1.5 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Thyristors Triacs Triacs Triacs Triacs Thyristors Triacs
Product Number 497-6661-5-ND 079704-BTA06-600BRG BTA06-600BRG 761-BTA06-600BRG BTA06-600BRG BTA06-600BRG 25M7844
Product Name TRIACs Triacs - BTA06-600BRG Discrete Semiconductor Products - Thyristors - TRIACs STMICROELECTRONICS BTA06-600BRG Triac, 600 V, 50 mA, 1 W, 1.5 V, TO-220AB, 60 A TRIACs Triacs Triac, 600 V, 50 Ma, 6 A, 60 A, 50 Ma, 1.5 V Rohs Compliant Stmicroelectronics
Package Type TO-220; TO-220-3 TO-220AB TO-220-3 TO-220-3 TO-220-3
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 600 volts 600 volts
ITSM 6 amps
IGT 50 mA 50 mA 50 mA
Unlock Full Specs
to access all available technical data