onsemi SCRs MCR100-6RLG

Description
SCR 400V 800mA Sensitive Gate Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
SCR 400V 800mA Sensitive Gate Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - MCR100-6RLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 800mA Sensitive Gate Through Hole TO-92 (TO-226)

SCR 400V 800mA Sensitive Gate Through Hole TO-92 (TO-226)

Buy Now Datasheet
SCRs - Single - MCR100-6RLG - 084108-MCR100-6RLG - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - MCR100-6RLG
084108-MCR100-6RLG
SCRs - Single - MCR100-6RLG 084108-MCR100-6RLG
Manufacturer: ON Semiconductor Win Source Part Number: 084108-MCR100-6RLG Packaging: Reel - TR Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (RMS)) (Max): 800mA Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 10A @ 60Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 110°C Case / Package: TO-92-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs

Manufacturer: ON Semiconductor
Win Source Part Number: 084108-MCR100-6RLG
Packaging: Reel - TR
Mounting: Through Hole
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.7V
Current - On State (It (RMS)) (Max): 800mA
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 10A @ 60Hz
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 110°C
Case / Package: TO-92-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs

Buy Now Datasheet
Thyristor, Scr, 400V, To-92-3; Peak Repetitive Off State Voltage Onsemi - 29X6039 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Scr, 400V, To-92-3; Peak Repetitive Off State Voltage Onsemi
29X6039
Thyristor, Scr, 400V, To-92-3; Peak Repetitive Off State Voltage Onsemi 29X6039
THYRISTOR, SCR, 400V, TO-92-3; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Holding Current Max:5mA RoHS Compliant: Yes

THYRISTOR, SCR, 400V, TO-92-3; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Holding Current Max:5mA RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - MCR100-6RLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
MCR100-6RLG
Discrete Semiconductor Products - Thyristors - SCRs MCR100-6RLG
SCR 400V 800MA TO92-3

SCR 400V 800MA TO92-3

Supplier's Site
THYRISTOR SCR 0.8A 400V TO92 - 598-MCR100-6RLG - Utmel Electronic Limited
Hong Kong, China
THYRISTOR SCR 0.8A 400V TO92
598-MCR100-6RLG
THYRISTOR SCR 0.8A 400V TO92 598-MCR100-6RLG
THYRISTOR SCR 0.8A 400V TO92

THYRISTOR SCR 0.8A 400V TO92

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number MCR100-6RLGOSTR-ND 084108-MCR100-6RLG 29X6039 MCR100-6RLG 598-MCR100-6RLG
Product Name SCRs SCRs - Single - MCR100-6RLG Thyristor, Scr, 400V, To-92-3; Peak Repetitive Off State Voltage Onsemi Discrete Semiconductor Products - Thyristors - SCRs THYRISTOR SCR 0.8A 400V TO92
Thyristor Type SCR SCR SCR SCR SCR
Package Type TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads TO-92-3 TO-92; TO-92 TO-226-3, TO-92-3 Long Body (Formed Leads) TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
VDRM 400 volts 400 volts
Pin Count 3 3
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - 16RIA80M - 1121443-16RIA80M - Win Source Electronics
Infineon Technologies AG
Specs
Thyristor Type SCR
View Details
M50 Series High Surge Current Rectifiers - M5010022FV - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR20KM-12LB-AN#X6 - 913112-BCR20KM-12LB-AN#X6 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 4682369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details