Overvoltage protected AC switch Product overview: ACST210-8B from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST210-8B can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1135543-ACST210-8B
Packaging: Tube
Mounting Style: SMD
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.4A
Triac Type: Logic - Sensitive Gate
Family Name: ACST210-8B
Categories: Discrete Semiconductor Products
Supplier Device Package: DPAK
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Current - On State (It (RMS)) (Maximum): 2A
Voltage - Gate Trigger (Vgt) (Maximum): 1.1V
Current - Gate Trigger (Igt) (Maximum): 10mA
Current - Hold (Ih) (Maximum): 10mA
Alternative Parts (Cross-Reference): ACST210-8B-TR;
Introduction Date: April 02, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Family Part Number: ACST210
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
TRIAC Logic - Sensitive Gate 800V 2A Surface Mount DPAK
TRIAC SENS GATE 800V 2A DPAK
10mA 10mA 800V DPAK TRIACs ROHS
Thyristor AC Switch Triac 800V 8.4A 3-Pin(2+Tab) DPAK Tube
TRIAC SENS GATE 800V 2A DPAK
Triacs AC Switch 2A A.S.D. 800V VDrm 10mA Igt
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs | Triacs | Thyristors | Triacs | Triacs | Triacs | Triacs | Thyristors |
| Product Number | 300-ACST210-8B | 1135543-ACST210-8B | 1924590 | 1924866P | 497-ACST210-8B-ND | ACST210-8B | ACST210-8B | 761-ACST210-8B | ACST210-8B | ACST210-8B |
| Product Name | Triac | Triacs - ACST210-8B | TRIACs | TRIACs | TRIACs | TRIACs | Triode/MOS Tube/Transistor >> TRIACs | Thyristor AC Switch Triac 800V 8.4A 3-Pin(2+Tab) DPAK Tube | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Package Type | DPAK | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; Dpak | TO-252 | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| VRRM | 800 volts | 800 volts | ||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| VDRM | 800 volts | 800 volts | 800 volts | 800 volts |