onsemi SCRs - Single - MCR22-6RLRA MCR22-6RLRA

Description
Manufacturer: ON Semiconductor Win Source Part Number: 112319-MCR22-6RLRA Packaging: Cut Reel Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (RMS)) (Max): 1.5A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 15A @ 60Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 110°C Case / Package: TO-92-3
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 112319-MCR22-6RLRA Packaging: Cut Reel Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (RMS)) (Max): 1.5A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 15A @ 60Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 110°C Case / Package: TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - MCR22-6RLRA - 112319-MCR22-6RLRA - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - MCR22-6RLRA
112319-MCR22-6RLRA
SCRs - Single - MCR22-6RLRA 112319-MCR22-6RLRA
Manufacturer: ON Semiconductor Win Source Part Number: 112319-MCR22-6RLRA Packaging: Cut Reel Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (RMS)) (Max): 1.5A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 15A @ 60Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 110°C Case / Package: TO-92-3

Manufacturer: ON Semiconductor
Win Source Part Number: 112319-MCR22-6RLRA
Packaging: Cut Reel
Mounting: Through Hole
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.7V
Current - On State (It (RMS)) (Max): 1.5A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 15A @ 60Hz
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 110°C
Case / Package: TO-92-3

Buy Now Datasheet
THYRISTOR SCR 1.5A 400V TO92 - 598-MCR22-6RLRA - Utmel Electronic Limited
Hong Kong, China
THYRISTOR SCR 1.5A 400V TO92
598-MCR22-6RLRA
THYRISTOR SCR 1.5A 400V TO92 598-MCR22-6RLRA
THYRISTOR SCR 1.5A 400V TO92

THYRISTOR SCR 1.5A 400V TO92

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - MCR22-6RLRA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
MCR22-6RLRA
Discrete Semiconductor Products - Thyristors - SCRs MCR22-6RLRA
THYRISTOR SCR 1.5A 400V TO92

THYRISTOR SCR 1.5A 400V TO92

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 112319-MCR22-6RLRA 598-MCR22-6RLRA MCR22-6RLRA
Product Name SCRs - Single - MCR22-6RLRA THYRISTOR SCR 1.5A 400V TO92 Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010051 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BTA425Y-800BT127 - 913673-BTA425Y-800BT127 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 1954627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1851N70TOHXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AF
VDRM 7000 volts
View Details