STMicroelectronics, Inc. Triacs - T410-600B-TR T410-600B-TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031687-T410-600B-TR Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 15mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 4A Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 31A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D-Pak Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031687-T410-600B-TR Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 15mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 4A Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 31A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D-Pak Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - T410-600B-TR - 031687-T410-600B-TR - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T410-600B-TR
031687-T410-600B-TR
Triacs - T410-600B-TR 031687-T410-600B-TR
Manufacturer: STMicroelectronics Win Source Part Number: 031687-T410-600B-TR Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 15mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 4A Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 31A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D-Pak Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031687-T410-600B-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 15mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 31A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D-Pak
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TRIACs - 497-3269-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 4A Surface Mount DPAK

TRIAC Logic - Sensitive Gate 600V 4A Surface Mount DPAK

Buy Now Datasheet
TRIACs - 497-3269-6-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 4A Surface Mount DPAK

TRIAC Logic - Sensitive Gate 600V 4A Surface Mount DPAK

Buy Now Datasheet
TRIACs - 497-3269-1-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 4A Surface Mount DPAK

TRIAC Logic - Sensitive Gate 600V 4A Surface Mount DPAK

Buy Now Datasheet
TRIACs - 6870919P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
6870919P
TRIACs 6870919P
TRIAC 4A 600V DPAK

TRIAC 4A 600V DPAK

Supplier's Site
TRIACs - 1657417 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1657417
TRIACs 1657417
TRIAC 4A 600V DPAK

TRIAC 4A 600V DPAK

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> TRIACs
T410-600B-TR
Triode/MOS Tube/Transistor >> TRIACs T410-600B-TR
15mA 10mA 600V DPAK TRIACs ROHS

15mA 10mA 600V DPAK TRIACs ROHS

Supplier's Site Datasheet
TRIAC SENS GATE 600V 4A DPAK - 761-T410-600B-TR - Utmel Electronic Limited
Hong Kong, China
TRIAC SENS GATE 600V 4A DPAK
761-T410-600B-TR
TRIAC SENS GATE 600V 4A DPAK 761-T410-600B-TR
TRIAC SENS GATE 600V 4A DPAK

TRIAC SENS GATE 600V 4A DPAK

Supplier's Site
Sheung Wan, Hong Kong
Triacs 4.0 Amp 600 Volt

Triacs 4.0 Amp 600 Volt

Buy Now Datasheet
TRIAC SENS GATE 600V 4A DPAK

TRIAC SENS GATE 600V 4A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T410-600B-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T410-600B-TR
Discrete Semiconductor Products - Thyristors - TRIACs T410-600B-TR
TRIAC SENS GATE 600V 4A DPAK

TRIAC SENS GATE 600V 4A DPAK

Supplier's Site
Triac, 600V, 4A, To-252; Peak Repetitive Off State Voltage Stmicroelectronics - 06X1071 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 4A, To-252; Peak Repetitive Off State Voltage Stmicroelectronics
06X1071
Triac, 600V, 4A, To-252; Peak Repetitive Off State Voltage Stmicroelectronics 06X1071
TRIAC, 600V, 4A, TO-252; Peak Repetitive Off State Voltage:600V; On State RMS Current:4A; Triac Case Style:TO-252 (DPAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:30A; Holding Current Max:15mA RoHS Compliant: Yes

TRIAC, 600V, 4A, TO-252; Peak Repetitive Off State Voltage:600V; On State RMS Current:4A; Triac Case Style:TO-252 (DPAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:30A; Holding Current Max:15mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Triacs Thyristors Triacs Triacs Triacs Triacs Thyristors Triacs Triacs Triacs
Product Number 031687-T410-600B-TR 497-3269-2-ND 6870919P 1657417 T410-600B-TR 761-T410-600B-TR T410-600B-TR T410-600B-TR T410-600B-TR 06X1071
Product Name Triacs - T410-600B-TR TRIACs TRIACs TRIACs Triode/MOS Tube/Transistor >> TRIACs TRIAC SENS GATE 600V 4A DPAK Triacs TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triac, 600V, 4A, To-252; Peak Repetitive Off State Voltage Stmicroelectronics
Package Type D-Pak DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 DPAK; Dpak (to-252) DPAK DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; TO-252 (DPAK)
VDRM 600 volts 600 volts 600 volts
ITSM 4 amps
IGT 10 mA 10 mA 10 mA 10 mA
VGT 1.3 volts 1.3 volts 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data