Littelfuse, Inc. Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S8025R S8025R

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S8025R - S8025R - Littelfuse, Inc.
Rosemont, IL, United States
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S8025R
S8025R
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S8025R S8025R
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A

Supplier's Site Datasheet
SCRs - S8025R-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 25A Standard Recovery Through Hole TO-220 Non-Isolated Tab

SCR 800V 25A Standard Recovery Through Hole TO-220 Non-Isolated Tab

Buy Now Datasheet
SCRs - Single - S8025R - 1245632-S8025R - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S8025R
1245632-S8025R
SCRs - Single - S8025R 1245632-S8025R
Manufacturer: Teccor Electronics Win Source Part Number: 1245632-S8025R Manufacturer Homepage: www.littelfuse.com/ Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Teccor Electronics
Win Source Part Number: 1245632-S8025R
Manufacturer Homepage: www.littelfuse.com/
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Thyristors - SCRs - S8025R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S8025R
Discrete Semiconductor Products - Thyristors - SCRs S8025R
SCR 800V 25A TO220

SCR 800V 25A TO220

Supplier's Site
SCR, NON-ISOLATED, 25A, 800V, TO-220 - 70184628 - Allied Electronics, Inc.
Fort Worth, TX, USA
SCR, NON-ISOLATED, 25A, 800V, TO-220
70184628
SCR, NON-ISOLATED, 25A, 800V, TO-220 70184628
The Littelfuse line of thyristor SCR semi-conductors are half-wave, unidirectional, gate-controlled rectifiers which complement sensitive SCRs. Teccor SCRs features glass-passivated junctions to ensure long-term reliability and parameter stability. The glass offers a rugged, reliable barrier against junction contamination.

The Littelfuse line of thyristor SCR semi-conductors are half-wave, unidirectional, gate-controlled rectifiers which complement sensitive SCRs. Teccor SCRs features glass-passivated junctions to ensure long-term reliability and parameter stability. The glass offers a rugged, reliable barrier against junction contamination.

Supplier's Site
Scr Thyristor, 25A, 800V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse - 12J3400 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 25A, 800V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse
12J3400
Scr Thyristor, 25A, 800V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse 12J3400
SCR THYRISTOR, 25A, 800V, TO-220AB; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:35mA; Average On State Current:16A; On State RMS Current:25A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 25A, 800V, TO-220AB; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:35mA; Average On State Current:16A; On State RMS Current:25A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
SCRs 25A 1000V

SCRs 25A 1000V

Buy Now Datasheet
SCRs 25A 1000V - 461-S8025R - Utmel Electronic Limited
Hong Kong, China
SCRs 25A 1000V
461-S8025R
SCRs 25A 1000V 461-S8025R
SCRs 25A 1000V

SCRs 25A 1000V

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S8025R S8025R-ND 1245632-S8025R S8025R 70184628 12J3400 S8025R 461-S8025R
Product Name Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S8025R SCRs SCRs - Single - S8025R Discrete Semiconductor Products - Thyristors - SCRs SCR, NON-ISOLATED, 25A, 800V, TO-220 Scr Thyristor, 25A, 800V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse SCRs SCRs 25A 1000V
Standards and Certifications RoHS RoHS RoHS
VGT 1.5 volts
VTM 1.6 volts
IT(RMS) 25 amps 25 amps
Thyristor Type SCR SCR SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data