WeEn Semiconductors 600V 0.8A Triac ACT108-600E,126

Description
TRIAC SENS GATE 600V 0.8A TO92-3 Product overview: ACT108-600E,126 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACT108-600E,126 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC SENS GATE 600V 0.8A TO92-3 Product overview: ACT108-600E,126 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACT108-600E,126 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 0.8A Triac
300-ACT108-600E,126
600V 0.8A Triac 300-ACT108-600E,126
TRIAC SENS GATE 600V 0.8A TO92-3 Product overview: ACT108-600E,126 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACT108-600E,126 can be used for catalog matching and distributor lookup.

TRIAC SENS GATE 600V 0.8A TO92-3 Product overview: ACT108-600E,126 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACT108-600E,126 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - 1740-1001-3-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 800mA Through Hole TO-92-3

TRIAC Logic - Sensitive Gate 600V 800mA Through Hole TO-92-3

Buy Now Datasheet
Triacs - ACT108-600E,126 - 1011896-ACT108-600E,126 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - ACT108-600E,126
1011896-ACT108-600E,126
Triacs - ACT108-600E,126 1011896-ACT108-600E,126
Manufacturer: WeEn Semiconductors Win Source Part Number: 1011896-ACT108-600E, 126 Packaging: AMMO PACKAGE Mounting: Through Hole Current - Hold (Ih) (Max): 25mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 800mA Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.8A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: TO-92-3 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: WeEn Semiconductors
Win Source Part Number: 1011896-ACT108-600E,126
Packaging: AMMO PACKAGE
Mounting: Through Hole
Current - Hold (Ih) (Max): 25mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 800mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.8A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: TO-92-3
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
TRIAC SENS GATE 600V 0.8A TO92-3 - 887-ACT108-600E,126 - Utmel Electronic Limited
Hong Kong, China
TRIAC SENS GATE 600V 0.8A TO92-3
887-ACT108-600E,126
TRIAC SENS GATE 600V 0.8A TO92-3 887-ACT108-600E,126
TRIAC SENS GATE 600V 0.8A TO92-3

TRIAC SENS GATE 600V 0.8A TO92-3

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - ACT108-600E,126 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
ACT108-600E,126
Discrete Semiconductor Products - Thyristors - TRIACs ACT108-600E,126
TRIAC SENS GATE 600V 0.8A TO92-3

TRIAC SENS GATE 600V 0.8A TO92-3

Supplier's Site
TRIAC SENS GATE 600V 0.8A TO92-3

TRIAC SENS GATE 600V 0.8A TO92-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Triacs Thyristors Triacs Triacs Triacs Triacs
Product Number 300-ACT108-600E,126 1740-1001-3-ND 1011896-ACT108-600E,126 887-ACT108-600E,126 ACT108-600E,126 ACT108-600E,126
Product Name 600V 0.8A Triac TRIACs Triacs - ACT108-600E,126 TRIAC SENS GATE 600V 0.8A TO92-3 Discrete Semiconductor Products - Thyristors - TRIACs TRIACs
Standards and Certifications RoHS RoHS
Package Type Cut Tape (CT) TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92-3 TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Pin Count 3
VDRM 600 volts 600 volts 600 volts 600 volts
ITSM 0.8000 amps 0.8000 amps 0.8000 amps
Unlock Full Specs
to access all available technical data