STMicroelectronics, Inc. TRIACs T1635H-6G-TR

Description
STMicroelectronics, T1635H-6G-TR
Request a Quote Datasheet
Description
STMicroelectronics, T1635H-6G-TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 1888416 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1888416
TRIACs 1888416
STMicroelectronics, T1635H-6G-TR

STMicroelectronics, T1635H-6G-TR

Supplier's Site
TRIACs - 1888416P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1888416P
TRIACs 1888416P
STMicroelectronics, T1635H-6G-TR

STMicroelectronics, T1635H-6G-TR

Supplier's Site
TRIACs - 1888297 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1888297
TRIACs 1888297
STMicroelectronics, T1635H-6G-TR

STMicroelectronics, T1635H-6G-TR

Supplier's Site
TRIACs - 497-8060-1-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 16A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 600V 16A Surface Mount D2PAK

Buy Now Datasheet
TRIACs - 497-8060-6-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 16A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 600V 16A Surface Mount D2PAK

Buy Now Datasheet
TRIACs - 497-8060-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 16A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 600V 16A Surface Mount D2PAK

Buy Now Datasheet
Triacs - T1635H-6G-TR - 054337-T1635H-6G-TR - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T1635H-6G-TR
054337-T1635H-6G-TR
Triacs - T1635H-6G-TR 054337-T1635H-6G-TR
Manufacturer: STMicroelectronics Win Source Part Number: 054337-T1635H-6G-TR Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 35mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 35mA Current - On State (It (RMS)) (Max): 16A Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2PAK Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054337-T1635H-6G-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 35mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 16A
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D2PAK
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16 A 600 V Triac
300-T1635H-6G-TR
16 A 600 V Triac 300-T1635H-6G-TR
16 A - 600 V - 150 °C H-series Triacs Product overview: T1635H-6G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1635H-6G-TR can be used for catalog matching and distributor lookup.

16 A - 600 V - 150 °C H-series Triacs Product overview: T1635H-6G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1635H-6G-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIAC ALTERNISTOR 600V 16A D2PAK

TRIAC ALTERNISTOR 600V 16A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs Hi temp 16A Triacs

Triacs Hi temp 16A Triacs

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T1635H-6G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T1635H-6G-TR
Discrete Semiconductor Products - Thyristors - TRIACs T1635H-6G-TR
TRIAC ALTERNISTOR 600V 16A D2PAK

TRIAC ALTERNISTOR 600V 16A D2PAK

Supplier's Site
TRIAC ALTERNISTOR 600V 16A D2PAK - 761-T1635H-6G-TR - Utmel Electronic Limited
Hong Kong, China
TRIAC ALTERNISTOR 600V 16A D2PAK
761-T1635H-6G-TR
TRIAC ALTERNISTOR 600V 16A D2PAK 761-T1635H-6G-TR
TRIAC ALTERNISTOR 600V 16A D2PAK

TRIAC ALTERNISTOR 600V 16A D2PAK

Supplier's Site
Triac, 600 V, 35 Ma, 16 A, 160 A, 35 Ma, 1 V Rohs Compliant Stmicroelectronics - 33X1222 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600 V, 35 Ma, 16 A, 160 A, 35 Ma, 1 V Rohs Compliant Stmicroelectronics
33X1222
Triac, 600 V, 35 Ma, 16 A, 160 A, 35 Ma, 1 V Rohs Compliant Stmicroelectronics 33X1222
Triac, 600 V, 35 mA, 16 A, 160 A, 35 mA, 1 V RoHS Compliant: Yes

Triac, 600 V, 35 mA, 16 A, 160 A, 35 mA, 1 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Triacs Triacs Thyristors Triacs Triacs Triacs Thyristors Triacs Triacs Triacs
Product Number 1888416 1888416P 497-8060-1-ND 054337-T1635H-6G-TR 300-T1635H-6G-TR T1635H-6G-TR T1635H-6G-TR T1635H-6G-TR 761-T1635H-6G-TR 33X1222
Product Name TRIACs TRIACs TRIACs Triacs - T1635H-6G-TR 16 A 600 V Triac TRIACs Triacs Discrete Semiconductor Products - Thyristors - TRIACs TRIAC ALTERNISTOR 600V 16A D2PAK Triac, 600 V, 35 Ma, 16 A, 160 A, 35 Ma, 1 V Rohs Compliant Stmicroelectronics
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Package Type D2PAK; D2pak TO-263 D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK D2PAK TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Pin Count 3 3 3
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
VDRM 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data