Manufacturer: STMicroelectronics
Win Source Part Number: 042988-T835T-8FP
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 40mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 60A, 63A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220FPAB
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
8 A Snubberless™ Triac Product overview: T835T-8FP from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T835T-8FP can be used for catalog matching and distributor lookup.
TRIAC Alternistor - Snubberless 800V 8A Through Hole TO-220FPAB
TRIAC ALTRNSTR 800V 8A TO220FPAB
Triacs 8A Snubberless 800Vrrm 900Vrsm 35mA
Triacs 8A Snubberless 800Vrrm 900Vrsm 35mA
TRIAC ALTERNISTOR 800V TO220FPAB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 042988-T835T-8FP | 300-T835T-8FP | 497-14001-5-ND | T835T-8FP | 761-T835T-8FP | T835T-8FP | T835T-8FP |
| Product Name | Triacs - T835T-8FP | 8 A Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs 8A Snubberless 800Vrrm 900Vrsm 35mA | Triacs | TRIACs |
| Package Type | TO-220FPAB | TO-220-3 | TO-220; TO-220-3 Full Pack | TO-220-3 Full Pack | TO-220-3 Full Pack | TO-220-3 Full Pack | |
| VDRM | 800 volts | 800 volts | 800 volts | ||||
| ITSM | 8 amps | ||||||
| IGT | 35 mA | 35 mA | 35 mA | ||||
| VGT | 1.3 volts | 1.3 volts | 1.3 volts |