STMicroelectronics, Inc. Through-Hole 600V 63A Triac T825T-6I

Description
TRIAC 600V 63A TO-220AB Insulated Through Hole Product overview: T825T-6I from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 63A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 600V, 63A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T825T-6I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC 600V 63A TO-220AB Insulated Through Hole Product overview: T825T-6I from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 63A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 600V, 63A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T825T-6I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 600V 63A Triac
300-T825T-6I
Through-Hole 600V 63A Triac 300-T825T-6I
TRIAC 600V 63A TO-220AB Insulated Through Hole Product overview: T825T-6I from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 63A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 600V, 63A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T825T-6I can be used for catalog matching and distributor lookup.

TRIAC 600V 63A TO-220AB Insulated Through Hole Product overview: T825T-6I from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 63A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 600V, 63A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T825T-6I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - 497-10089-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 8A Through Hole TO-220AB Insulated

TRIAC Standard 600V 8A Through Hole TO-220AB Insulated

Buy Now Datasheet
Triacs - T825T-6I - 054343-T825T-6I - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T825T-6I
054343-T825T-6I
Triacs - T825T-6I 054343-T825T-6I
Manufacturer: STMicroelectronics Win Source Part Number: 054343-T825T-6I Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 30mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 25mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 60A, 63A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Insulated Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054343-T825T-6I
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 30mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 25mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 60A, 63A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB Insulated
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs
T825T-6I
Triacs T825T-6I
Triacs Snubberless Logic Standard 8A Triac

Triacs Snubberless Logic Standard 8A Triac

Buy Now Datasheet
TRIAC, 8A, 600V, 0.025A, TO-220AB - 761-T825T-6I - Utmel Electronic Limited
Hong Kong, China
TRIAC, 8A, 600V, 0.025A, TO-220AB
761-T825T-6I
TRIAC, 8A, 600V, 0.025A, TO-220AB 761-T825T-6I
TRIAC, 8A, 600V, 0.025A, TO-220AB

TRIAC, 8A, 600V, 0.025A, TO-220AB

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - T825T-6I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T825T-6I
Discrete Semiconductor Products - Thyristors - TRIACs T825T-6I
TRIAC 600V 8A TO220AB

TRIAC 600V 8A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Thyristors Triacs Triacs
Product Number 300-T825T-6I 497-10089-5-ND 054343-T825T-6I T825T-6I 761-T825T-6I T825T-6I
Product Name Through-Hole 600V 63A Triac TRIACs Triacs - T825T-6I Triacs TRIAC, 8A, 600V, 0.025A, TO-220AB Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-220AB Insulated TO-220; TO-220-3 TO-220AB Insulated TO-220-3 TO-220-3
Pin Count 3 3
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 600 volts 600 volts 600 volts
ITSM 8 amps
Unlock Full Specs
to access all available technical data