STMicroelectronics, Inc. 400V 16A TO-220 Triac BTA16-400BRG

Description
TRIAC,400V V(DRM),16A I(T)RMS,TO-220 Product overview: BTA16-400BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 16A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 16A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA16-400BRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC,400V V(DRM),16A I(T)RMS,TO-220 Product overview: BTA16-400BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 16A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 16A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA16-400BRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 16A TO-220 Triac
300-BTA16-400BRG
400V 16A TO-220 Triac 300-BTA16-400BRG
TRIAC,400V V(DRM),16A I(T)RMS,TO-220 Product overview: BTA16-400BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 16A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 16A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA16-400BRG can be used for catalog matching and distributor lookup.

TRIAC,400V V(DRM),16A I(T)RMS,TO-220 Product overview: BTA16-400BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 16A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 16A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA16-400BRG can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - BTA16-400BRG - 770494-BTA16-400BRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA16-400BRG
770494-BTA16-400BRG
Triacs - BTA16-400BRG 770494-BTA16-400BRG
Manufacturer: STMicroelectronics Win Source Part Number: 770494-BTA16-400BRG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-220-3 Configuration: Single Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A Triac Type: Standard Part Status: Obsolete(EOL) Family Name: BTA16-400B Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Current - On State (It (RMS)) (Maximum): 16A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 50mA Current - Hold (Ih) (Maximum): 50mA Alternative Parts (Cross-Reference): CTA16400B; CTA16400BPT; CTA16400BWPT; CTA16-400BPT; Introduction Date: August 18, 1995 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 770494-BTA16-400BRG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-3
Configuration: Single
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A
Triac Type: Standard
Part Status: Obsolete(EOL)
Family Name: BTA16-400B
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 16A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 50mA
Current - Hold (Ih) (Maximum): 50mA
Alternative Parts (Cross-Reference): CTA16400B; CTA16400BPT; CTA16400BWPT; CTA16-400BPT;
Introduction Date: August 18, 1995
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRIACs - 497-2398-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 400V 16A Through Hole TO-220

TRIAC Standard 400V 16A Through Hole TO-220

Buy Now Datasheet
TRIAC 400V 16A TO220AB - 761-BTA16-400BRG - Utmel Electronic Limited
Hong Kong, China
TRIAC 400V 16A TO220AB
761-BTA16-400BRG
TRIAC 400V 16A TO220AB 761-BTA16-400BRG
TRIAC 400V 16A TO220AB

TRIAC 400V 16A TO220AB

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - BTA16-400BRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA16-400BRG
Discrete Semiconductor Products - Thyristors - TRIACs BTA16-400BRG
TRIAC 400V 16A TO220

TRIAC 400V 16A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Thyristors Triacs Triacs
Product Number 300-BTA16-400BRG 770494-BTA16-400BRG 497-2398-5-ND 761-BTA16-400BRG BTA16-400BRG
Product Name 400V 16A TO-220 Triac Triacs - BTA16-400BRG TRIACs TRIAC 400V 16A TO220AB Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS RoHS
Package Type TO-220-3 TO-220-3 TO-220; TO-220-3 TO-220-3 TO-220-3
VRRM 400 volts 400 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 400 volts 400 volts
Unlock Full Specs
to access all available technical data