Littelfuse, Inc. TVS - TVS - Thyristors - P0640ECLRP2 P0640ECLRP2

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1234113-P0640ECLRP2 Manufacturer Homepage: www.littelfuse.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1234113-P0640ECLRP2 Manufacturer Homepage: www.littelfuse.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P0640ECLRP2 - 1234113-P0640ECLRP2 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P0640ECLRP2
1234113-P0640ECLRP2
TVS - TVS - Thyristors - P0640ECLRP2 1234113-P0640ECLRP2
Manufacturer: Littelfuse Inc. Win Source Part Number: 1234113-P0640ECLRP2 Manufacturer Homepage: www.littelfuse.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1234113-P0640ECLRP2
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P0640ECLRP2
Thyristor Surge Protection Devices (TSPD) P0640ECLRP2
Thyristor Surge Protection Devices (TSPD) 500A 58V

Thyristor Surge Protection Devices (TSPD) 500A 58V

Buy Now Datasheet
THYRISTOR 58V 400A TO226-2 - 461-P0640ECLRP2 - Utmel Electronic Limited
Hong Kong, China
THYRISTOR 58V 400A TO226-2
461-P0640ECLRP2
THYRISTOR 58V 400A TO226-2 461-P0640ECLRP2
THYRISTOR 58V 400A TO226-2

THYRISTOR 58V 400A TO226-2

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Thyristors Thyristors Thyristors
Product Number 1234113-P0640ECLRP2 P0640ECLRP2 461-P0640ECLRP2
Product Name TVS - TVS - Thyristors - P0640ECLRP2 Thyristor Surge Protection Devices (TSPD) THYRISTOR 58V 400A TO226-2
Thyristor Type Sidac
Package Type TO-226-2, TO-92-2 (TO-226AC) (Formed Leads)
Number of Thyristors 1
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1842CCH1400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1400 volts
View Details
Triacs - BCR20KM-12LB-AN#X6 - 913112-BCR20KM-12LB-AN#X6 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details