Littelfuse, Inc. Pxxx0ME 5kA High-Power SIDACtor® Series in TO-218 Package P1900MEL

Description
These Pxxx0ME 5kA SIDACtor® Series components are designed to protect equipment located in high exposure environments from severe overvoltage transients. Setup in a robust TO-218 package, these Pxxx0ME 5kA SIDACtor components are ideal for use in data interface and AC power line for CATV amplifiers, Telecom Base Station equipment and Cell Towers. Low voltage overshoot Low on-state voltage Surge capability does not degrade after multiple surge events within its limits Fails to short circuit mode when it is surged beyond its ratings Rugged TO-218 package 5 kA (8/20μs) surge rating 2nd level interconnect is Pb-free per IPC/JEDEC J-STD-609A RoHS compliant, leadfree and halogen-free
Request a Quote Datasheet
Description
These Pxxx0ME 5kA SIDACtor® Series components are designed to protect equipment located in high exposure environments from severe overvoltage transients. Setup in a robust TO-218 package, these Pxxx0ME 5kA SIDACtor components are ideal for use in data interface and AC power line for CATV amplifiers, Telecom Base Station equipment and Cell Towers. Low voltage overshoot Low on-state voltage Surge capability does not degrade after multiple surge events within its limits Fails to short circuit mode when it is surged beyond its ratings Rugged TO-218 package 5 kA (8/20μs) surge rating 2nd level interconnect is Pb-free per IPC/JEDEC J-STD-609A RoHS compliant, leadfree and halogen-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pxxx0ME 5kA High-Power SIDACtor® Series in TO-218 Package - P1900MEL - Littelfuse, Inc.
Rosemont, IL, United States
Pxxx0ME 5kA High-Power SIDACtor® Series in TO-218 Package
P1900MEL
Pxxx0ME 5kA High-Power SIDACtor® Series in TO-218 Package P1900MEL
These Pxxx0ME 5kA SIDACtor® Series components are designed to protect equipment located in high exposure environments from severe overvoltage transients. Setup in a robust TO-218 package, these Pxxx0ME 5kA SIDACtor components are ideal for use in data interface and AC power line for CATV amplifiers, Telecom Base Station equipment and Cell Towers. Low voltage overshoot Low on-state voltage Surge capability does not degrade after multiple surge events within its limits Fails to short circuit mode when it is surged beyond its ratings Rugged TO-218 package 5 kA (8/20μs) surge rating 2nd level interconnect is Pb-free per IPC/JEDEC J-STD-609A RoHS compliant, leadfree and halogen-free

These Pxxx0ME 5kA SIDACtor® Series components are designed to protect equipment located in high exposure environments from severe overvoltage transients. Setup in a robust TO-218 package, these Pxxx0ME 5kA SIDACtor components are ideal for use in data interface and AC power line for CATV amplifiers, Telecom Base Station equipment and Cell Towers. Low voltage overshoot Low on-state voltage Surge capability does not degrade after multiple surge events within its limits Fails to short circuit mode when it is surged beyond its ratings Rugged TO-218 package 5 kA (8/20μs) surge rating 2nd level interconnect is Pb-free per IPC/JEDEC J-STD-609A RoHS compliant, leadfree and halogen-free

Supplier's Site Datasheet
TVS - TVS - Thyristors - P1900MEL - 791111-P1900MEL - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P1900MEL
791111-P1900MEL
TVS - TVS - Thyristors - P1900MEL 791111-P1900MEL
Manufacturer: Littelfuse Inc. Win Source Part Number: 791111-P1900MEL Series: SIDACtor Packaging: Tube Mounting Style: Through Hole Package: TO-218-3, TO-218AC Capacitance: 650pF Number of Elements: 1 Voltage - Off State: 155V Voltage - Breakover: 220V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 5000A (5kA) Current - Hold (Ih): 50mA Family Name: P1900ME Categories: Circuit Protection Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 791111-P1900MEL
Series: SIDACtor
Packaging: Tube
Mounting Style: Through Hole
Package: TO-218-3, TO-218AC
Capacitance: 650pF
Number of Elements: 1
Voltage - Off State: 155V
Voltage - Breakover: 220V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 5000A (5kA)
Current - Hold (Ih): 50mA
Family Name: P1900ME
Categories: Circuit Protection
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Thyristor Surge Protection Devices 140V 400A 3-Pin(3+Tab) TO-218 Tube - 461-P1900MEL - Utmel Electronic Limited
Hong Kong, China
Thyristor Surge Protection Devices 140V 400A 3-Pin(3+Tab) TO-218 Tube
461-P1900MEL
Thyristor Surge Protection Devices 140V 400A 3-Pin(3+Tab) TO-218 Tube 461-P1900MEL
Thyristor Surge Protection Devices 140V 400A 3-Pin(3+Tab) TO-218 Tube

Thyristor Surge Protection Devices 140V 400A 3-Pin(3+Tab) TO-218 Tube

Supplier's Site
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P1900MEL
Thyristor Surge Protection Devices (TSPD) P1900MEL
Thyristor Surge Protection Devices (TSPD) Bi 140V 5000A

Thyristor Surge Protection Devices (TSPD) Bi 140V 5000A

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number P1900MEL 791111-P1900MEL 461-P1900MEL P1900MEL
Product Name Pxxx0ME 5kA High-Power SIDACtor® Series in TO-218 Package TVS - TVS - Thyristors - P1900MEL Thyristor Surge Protection Devices 140V 400A 3-Pin(3+Tab) TO-218 Tube Thyristor Surge Protection Devices (TSPD)
Thyristor Type SCR; Thyristor Surge Suppressor; Sidac Sidac Thyristor Surge Suppressor
Standards and Certifications RoHS RoHS
Package Type TO-218-3, TO-218AC TO-218-3, TO-218AC
VDRM 155 volts 155 volts
Unlock Full Specs
to access all available technical data

Similar Products

Scr Thyristor, 25A, Single Phase; Scr Module Type Sensata/crydom - 73M3221 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers
Optoisolators - Triac, SCR Output - FODM3051R2 - 872189-FODM3051R2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 4-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Thyristors - 5052949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semitop3
Pin Count 13
View Details