SCR 1.2kV 126A Standard Recovery Through Hole PLUS247™-3
Manufacturer: IXYS
Win Source Part Number: 814329-CLA80E1200HF
Packaging: Tube
Mounting Style: Through Hole
Voltage - Off State: 1.2kV
Current - Non Rep. Surge 50, 60Hz (Itsm): 900A, 970A
SCR Type: Standard Recovery
Supplier Device Package: PLUS247 -3
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: TO-247-3
Current - On State (It (RMS)) (Maximum): 126A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 38mA
Current - Hold (Ih) (Maximum): 100mA
Voltage - On State (Vtm) (Maximum): 1.77V
Current - On State (It (AV)) (Maximum): 80A
Current - Off State (Maximum): 50μA
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
SCR 1.2KV 126A PLUS247-3
Thyristor SCR 1.2KV 970A 3-Pin(3+Tab) PLUS 247 Tube
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | CLA80E1200HF-ND | 814329-CLA80E1200HF | CLA80E1200HF | CLA80E1200HF | 401-CLA80E1200HF |
| Product Name | SCRs | SCRs - Single - CLA80E1200HF | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | Thyristor SCR 1.2KV 970A 3-Pin(3+Tab) PLUS 247 Tube |
| Thyristor Type | SCR | SCR | SCR | SCR | SCR |
| Package Type | TO-247-3 Variant | TO-247-3 | TO-247-3 Variant | TO-247-3 Variant | TO-247-3 |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| VDRM | 1200 volts | 1200 volts | 1200 volts | ||
| IT(RMS) | 126 amps |