STMicroelectronics, Inc. 600V 126A Triac BTA12-600BWRG

Description
TRIAC 600V 126A 3-Pin(3+Tab) TO-220AB Insulated Tube Product overview: BTA12-600BWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 126A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 126A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA12-600BWRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC 600V 126A 3-Pin(3+Tab) TO-220AB Insulated Tube Product overview: BTA12-600BWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 126A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 126A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA12-600BWRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 126A Triac
300-BTA12-600BWRG
600V 126A Triac 300-BTA12-600BWRG
TRIAC 600V 126A 3-Pin(3+Tab) TO-220AB Insulated Tube Product overview: BTA12-600BWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 126A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 126A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA12-600BWRG can be used for catalog matching and distributor lookup.

TRIAC 600V 126A 3-Pin(3+Tab) TO-220AB Insulated Tube Product overview: BTA12-600BWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 126A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 126A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA12-600BWRG can be used for catalog matching and distributor lookup.

Supplier's Site
TRIACs - 497-3121-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 12A Through Hole TO-220

TRIAC Alternistor - Snubberless 600V 12A Through Hole TO-220

Buy Now Datasheet
Triacs - BTA12-600BWRG - 012181-BTA12-600BWRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA12-600BWRG
012181-BTA12-600BWRG
Triacs - BTA12-600BWRG 012181-BTA12-600BWRG
Manufacturer: STMicroelectronics Win Source Part Number: 012181-BTA12-600BWRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 50mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 12A Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A Triac Type: Alternistor - Snubberless Family Name: BTA12-600BW Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Alternative Parts (Cross-Reference): CTA12600BWPT; CTA12-600BWPT; CTA12-600BW; CTA12600BW; Introduction Date: September 01, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 012181-BTA12-600BWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 12A
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A
Triac Type: Alternistor - Snubberless
Family Name: BTA12-600BW
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Alternative Parts (Cross-Reference): CTA12600BWPT; CTA12-600BWPT; CTA12-600BW; CTA12600BW;
Introduction Date: September 01, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRIACs - 7142583 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
7142583
TRIACs 7142583
Thyristor Triac 12A 600V TO-220AB Insul.

Thyristor Triac 12A 600V TO-220AB Insul.

Supplier's Site
TRIACs - 7142583P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
7142583P
TRIACs 7142583P
Thyristor Triac 12A 600V TO-220AB Insul.

Thyristor Triac 12A 600V TO-220AB Insul.

Supplier's Site
TRIACs - 1023584 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1023584
TRIACs 1023584
Thyristor Triac 12A 600V TO-220AB Insul.

Thyristor Triac 12A 600V TO-220AB Insul.

Supplier's Site
TRIAC; TO-220AB; 12A IT(AV); 600V; 12 A@ 90C; 2.3; 60; 120A IFRM; -40; +125 - 70013743 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIAC; TO-220AB; 12A IT(AV); 600V; 12 A@ 90C; 2.3; 60; 120A IFRM; -40; +125
70013743
TRIAC; TO-220AB; 12A IT(AV); 600V; 12 A@ 90C; 2.3; 60; 120A IFRM; -40; +125 70013743
TRIAC; TO-220AB; 12A IT(AV); 600V; 12 A@ 90C; 2.3; 60; 120A IFRM; -40; +125

TRIAC; TO-220AB; 12A IT(AV); 600V; 12 A@ 90C; 2.3; 60; 120A IFRM; -40; +125

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> TRIACs
BTA12-600BWRG
Triode/MOS Tube/Transistor >> TRIACs BTA12-600BWRG
50mA 50mA 600V 1个双向可控硅 ITO-220AB-3 TRIACs ROHS

50mA 50mA 600V 1个双向可控硅 ITO-220AB-3 TRIACs ROHS

Supplier's Site Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 16461879 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
16461879
Thyristor/SCR/Triac/Diac/Alternistor 16461879
TRIAC, 600V, 12A, TO-220AB, PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V, ON STATE RMS CURRENT IT(RMS):12A, TRIAC CASE STYLE:TO-220AB, GATE TRIGGER CURRENT MAX (QI), IGT:50MA, GATE TRIGGER VOLTAGE MAX VGT:1.3V, PEAK GATE POWER:1W ROHS, COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRIAC, 600V, 12A, TO-220AB, PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V, ON STATE RMS CURRENT IT(RMS):12A, TRIAC CASE STYLE:TO-220AB, GATE TRIGGER CURRENT MAX (QI), IGT:50MA, GATE TRIGGER VOLTAGE MAX VGT:1.3V, PEAK GATE POWER:1W ROHS, COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
TRIAC ALTERNISTOR 600V TO220AB

TRIAC ALTERNISTOR 600V TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTA12-600BWRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA12-600BWRG
Discrete Semiconductor Products - Thyristors - TRIACs BTA12-600BWRG
TRIAC ALTERNISTOR 600V 12A TO220

TRIAC ALTERNISTOR 600V 12A TO220

Supplier's Site
Sheung Wan, Hong Kong
Triacs 12 Amp 600 Volt

Triacs 12 Amp 600 Volt

Buy Now Datasheet
Triac; TO-220AB; 12A It(av); 600V; 12 A@ 90C; 2.3; 60; 120A Ifrm; -40; +125 - 761-BTA12-600BWRG - Utmel Electronic Limited
Hong Kong, China
Triac; TO-220AB; 12A It(av); 600V; 12 A@ 90C; 2.3; 60; 120A Ifrm; -40; +125
761-BTA12-600BWRG
Triac; TO-220AB; 12A It(av); 600V; 12 A@ 90C; 2.3; 60; 120A Ifrm; -40; +125 761-BTA12-600BWRG
Triac; TO-220AB; 12A It(av); 600V; 12 A@ 90C; 2.3; 60; 120A Ifrm; -40; +125

Triac; TO-220AB; 12A It(av); 600V; 12 A@ 90C; 2.3; 60; 120A Ifrm; -40; +125

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited Radwell International ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Triacs Thyristors Triacs Triacs Triacs Triacs Triacs Triacs Triacs Triacs Thyristors Triacs
Product Number 300-BTA12-600BWRG 497-3121-5-ND 012181-BTA12-600BWRG 7142583 7142583P 70013743 BTA12-600BWRG 16461879 BTA12-600BWRG BTA12-600BWRG BTA12-600BWRG 761-BTA12-600BWRG
Product Name 600V 126A Triac TRIACs Triacs - BTA12-600BWRG TRIACs TRIACs TRIAC; TO-220AB; 12A IT(AV); 600V; 12 A@ 90C; 2.3; 60; 120A IFRM; -40; +125 Triode/MOS Tube/Transistor >> TRIACs Thyristor/SCR/Triac/Diac/Alternistor TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triacs Triac; TO-220AB; 12A It(av); 600V; 12 A@ 90C; 2.3; 60; 120A Ifrm; -40; +125
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Package Type TO-220AB TO-220; TO-220-3 TO-220AB TO-220; To-220ab TO-220; TO-220 TO-220 TO-220-3 TO-220-3 TO-220-3
VRRM 600 volts 600 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data