Manufacturer: ON Semiconductor
Win Source Part Number: 073229-MAC4DLM-1G
Packaging: Rail/Tube
Type: TRIAC
Operating Temp Range: -40C to 110C
Mounting: Through Hole
Pin Count: 3 +Tab
Operating Temperature Classification: Industrial
Rad Hardened: No
Package Type: IPAK
Gate Trigger Current: 5(mA)
Gate Trigger Voltage: 1.3(V)
Peak Surge on-state current (Max): 40(A)
Peak Repeat Off Current: 0.01
Repetitive Peak off-state volt: 600(V)
Off-State Voltage: 600(V)
On State Voltage(max): 1.6@6A(V)
Hold Current: 15(mA)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 4k pcs
Sensitive Gate Triac, DPAK INSERTION MOUNT, 75-TUBE
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | 073229-MAC4DLM-1G | 598-MAC4DLM-1G |
| Product Name | Triacs - MAC4DLM-1G | Sensitive Gate Triac, DPAK INSERTION MOUNT, 75-TUBE |
| Pin Count | 3 |