STMicroelectronics, Inc. 8A Triac T810T-8T

Description
Logic Level 8A TRIAC Product overview: T810T-8T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T810T-8T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Logic Level 8A TRIAC Product overview: T810T-8T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T810T-8T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Logic Level 8A TRIAC Product overview: T810T-8T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T810T-8T can be used for catalog matching and distributor lookup.

Logic Level 8A TRIAC Product overview: T810T-8T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T810T-8T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - T810T-8T - 936051-T810T-8T - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T810T-8T
936051-T810T-8T
Triacs - T810T-8T 936051-T810T-8T
Manufacturer: STMicroelectronics Win Source Part Number: 936051-T810T-8T Operating Temperature Range: -40°C ~ 150°C (TJ) Features: TRIAC Logic - Sensitive Gate 800 V 8 A Through Hole TO-220 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: T810 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: -497-15287-5, 497-15287-5

Manufacturer: STMicroelectronics
Win Source Part Number: 936051-T810T-8T
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: TRIAC Logic - Sensitive Gate 800 V 8 A Through Hole TO-220
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: T810
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: -497-15287-5, 497-15287-5

Buy Now Datasheet
TRIACs - 497-15287-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 8A Through Hole TO-220

TRIAC Logic - Sensitive Gate 800V 8A Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T810T-8T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T810T-8T
Discrete Semiconductor Products - Thyristors - TRIACs T810T-8T
TRIAC SENS GATE 800V 8A TO220

TRIAC SENS GATE 800V 8A TO220

Supplier's Site
TRIAC 800V 8A 10MA TO-220AB - 761-T810T-8T - Utmel Electronic Limited
Hong Kong, China
TRIAC 800V 8A 10MA TO-220AB
761-T810T-8T
TRIAC 800V 8A 10MA TO-220AB 761-T810T-8T
TRIAC 800V 8A 10MA TO-220AB

TRIAC 800V 8A 10MA TO-220AB

Supplier's Site
TRIACs T810T-8T
TRIAC 800V 8A 10MA TO-220AB

TRIAC 800V 8A 10MA TO-220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs
T810T-8T
Triacs T810T-8T
Triacs Logic Level 8A TRIAC

Triacs Logic Level 8A TRIAC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Triacs Triacs Thyristors Triacs Triacs Triacs Thyristors
Product Number 300-T810T-8T 936051-T810T-8T 497-15287-5-ND T810T-8T 761-T810T-8T T810T-8T T810T-8T
Product Name 8A Triac Triacs - T810T-8T TRIACs Discrete Semiconductor Products - Thyristors - TRIACs TRIAC 800V 8A 10MA TO-220AB TRIACs Triacs
Package Type TO-220 TO-220; TO-220-3 TO-220-3 TO-220-3 TO-220-3
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
VDRM 800 volts 800 volts
IGT 10 mA 10 mA
Unlock Full Specs
to access all available technical data